Molex Cable, Hdmi Type A Plug-Plug, 3.3Ft; Connector Type A Molex 68767-0199

Description
CABLE, HDMI TYPE A PLUG-PLUG, 3.3FT; Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:68767 Series RoHS Compliant: Yes
Description
CABLE, HDMI TYPE A PLUG-PLUG, 3.3FT; Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:68767 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable, Hdmi Type A Plug-Plug, 3.3Ft; Connector Type A Molex - 84AC5671 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi Type A Plug-Plug, 3.3Ft; Connector Type A Molex
84AC5671
Cable, Hdmi Type A Plug-Plug, 3.3Ft; Connector Type A Molex 84AC5671
CABLE, HDMI TYPE A PLUG-PLUG, 3.3FT; Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:68767 Series RoHS Compliant: Yes

CABLE, HDMI TYPE A PLUG-PLUG, 3.3FT; Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:68767 Series RoHS Compliant: Yes

Supplier's Site
Cable, Hdmi Type A Plug-Plug, 3.3Ft Rohs Compliant Molex - 80AH3640 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi Type A Plug-Plug, 3.3Ft Rohs Compliant Molex
80AH3640
Cable, Hdmi Type A Plug-Plug, 3.3Ft Rohs Compliant Molex 80AH3640
CABLE, HDMI TYPE A PLUG-PLUG, 3.3FT ROHS COMPLIANT: YES

CABLE, HDMI TYPE A PLUG-PLUG, 3.3FT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 84AC5671 80AH3640
Product Name Cable, Hdmi Type A Plug-Plug, 3.3Ft; Connector Type A Molex Cable, Hdmi Type A Plug-Plug, 3.3Ft Rohs Compliant Molex
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 2230915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS
View Details