Molex Computer Cable, Sata, Female To Female, 500Mm, Red; Connector Type A Molex 68561-0014

Description
COMPUTER CABLE, SATA, FEMALE TO FEMALE, 500MM, RED; Connector Type A:SATA 7 Position Receptacle; Connector Type B:SATA 7 Position Receptacle; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:Red RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, SATA, FEMALE TO FEMALE, 500MM, RED; Connector Type A:SATA 7 Position Receptacle; Connector Type B:SATA 7 Position Receptacle; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Sata, Female To Female, 500Mm, Red; Connector Type A Molex - 79K4211 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Sata, Female To Female, 500Mm, Red; Connector Type A Molex
79K4211
Computer Cable, Sata, Female To Female, 500Mm, Red; Connector Type A Molex 79K4211
COMPUTER CABLE, SATA, FEMALE TO FEMALE, 500MM, RED; Connector Type A:SATA 7 Position Receptacle; Connector Type B:SATA 7 Position Receptacle; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:Red RoHS Compliant: Yes

COMPUTER CABLE, SATA, FEMALE TO FEMALE, 500MM, RED; Connector Type A:SATA 7 Position Receptacle; Connector Type B:SATA 7 Position Receptacle; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 79K4211
Product Name Computer Cable, Sata, Female To Female, 500Mm, Red; Connector Type A Molex
Application Computer
Product Type ATA / SATA
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-35-FMR-36 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details