Molex Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 68151-2025

Description
Win Source Part Number: 1039806-68151-2025 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): 34691-0200; 5499786-4; 34691-0202; 5499914-4; 55959-2630; 5499913-40681512025; 681512025; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8536.69.4040 Mfr: Molex Other Names: 2266-68151-2025 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1039806-68151-2025 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): 34691-0200; 5499786-4; 34691-0202; 5499914-4; 55959-2630; 5499913-40681512025; 681512025; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8536.69.4040 Mfr: Molex Other Names: 2266-68151-2025 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1039806-68151-2025 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1039806-68151-2025
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1039806-68151-2025
Win Source Part Number: 1039806-68151-2025 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): 34691-0200; 5499786-4; 34691-0202; 5499914-4; 55959-2630; 5499913-40681512025; 681512025; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8536.69.4040 Mfr: Molex Other Names: 2266-68151-2025 RoHS Status: RoHS non-compliant

Win Source Part Number: 1039806-68151-2025
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): 34691-0200; 5499786-4; 34691-0202; 5499914-4; 55959-2630; 5499913-40681512025; 681512025;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040
Mfr: Molex
Other Names: 2266-68151-2025
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1039806-68151-2025
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

QN-Series: Accelerated life testing solution -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type QFNL; Test
Contacts Pitch 0.3500 mm (0.0138 inches)
View Details
Conn, Stacking, Header, 60Pos, 2Row; Product Range Amphenol Communications Solutions - 69AC7189 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
View Details
24+2 Pos. Female Cable Housing, Screw-Lok Reverse Fix - G125-22496F2-02-24-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details