Molex SMD 1.5A 15V Electronic Connector 67800-5002

Description
7 Pos SATA Connector, 1.27mm Pitch, Gold Brass, 1.5A, 15V, SMD Product overview: 67800-5002 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 15V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1.5A, 15V, Electronic Connector, Card Edge Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2004-67800-5002 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
7 Pos SATA Connector, 1.27mm Pitch, Gold Brass, 1.5A, 15V, SMD Product overview: 67800-5002 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 15V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1.5A, 15V, Electronic Connector, Card Edge Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2004-67800-5002 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1.5A 15V Electronic Connector
2004-67800-5002
SMD 1.5A 15V Electronic Connector 2004-67800-5002
7 Pos SATA Connector, 1.27mm Pitch, Gold Brass, 1.5A, 15V, SMD Product overview: 67800-5002 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 15V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1.5A, 15V, Electronic Connector, Card Edge Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2004-67800-5002 can be used for catalog matching and distributor lookup.

7 Pos SATA Connector, 1.27mm Pitch, Gold Brass, 1.5A, 15V, SMD Product overview: 67800-5002 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 15V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1.5A, 15V, Electronic Connector, Card Edge Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2004-67800-5002 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Pluggable Connectors - 972807-67800-5002 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors
972807-67800-5002
Connectors, Interconnects - Pluggable Connectors 972807-67800-5002
Win Source Part Number: 972807-67800-5002 Category: Connectors, Interconnects>Plugga ble Connectors Series: * Package: Tray Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8536.69.4040 Mfr: Molex Other Names: 2266-67800-5002 RoHS Status: RoHS non-compliant

Win Source Part Number: 972807-67800-5002
Category: Connectors, Interconnects>Pluggable Connectors
Series: *
Package: Tray
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040
Mfr: Molex
Other Names: 2266-67800-5002
RoHS Status: RoHS non-compliant

Buy Now
High Speed Conn 1.27 Pitch Vert Smt S.t. Molex - 93M2083 - Newark, An Avnet Company
Chicago, IL, United States
High Speed Conn 1.27 Pitch Vert Smt S.t. Molex
93M2083
High Speed Conn 1.27 Pitch Vert Smt S.t. Molex 93M2083
HIGH SPEED CONN 1.27 PITCH VERT SMT S.T.

HIGH SPEED CONN 1.27 PITCH VERT SMT S.T.

Supplier's Site
High Speed Conn 1.27 Pitch Vert Smt S.t. Molex - 50M2374 - Newark, An Avnet Company
Chicago, IL, United States
High Speed Conn 1.27 Pitch Vert Smt S.t. Molex
50M2374
High Speed Conn 1.27 Pitch Vert Smt S.t. Molex 50M2374
HIGH SPEED CONN 1.27 PITCH VERT SMT S.T.

HIGH SPEED CONN 1.27 PITCH VERT SMT S.T.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2004-67800-5002 972807-67800-5002 93M2083
Product Name SMD 1.5A 15V Electronic Connector Connectors, Interconnects - Pluggable Connectors High Speed Conn 1.27 Pitch Vert Smt S.t. Molex
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Flex Banana Socket to 0.062″ Pin Plug, Adapter - 9340 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Automotive Connector; Coaxial Connector; D-Sub Connector; Military Connector; USB
View Details
SMA Female Straight 2 Hole Panel Mount Connector with 5mm Teflon - ET-SFS-2H-T5M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-108-970-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
2 suppliers