Molex Connectors, Interconnects - Memory Connectors - PC Card Sockets 676008002

Description
Win Source Part Number: 1338301-0676008002 Category: Connectors, Interconnects - Memory Connectors - PC Card Sockets Series: 67600 Number of Positions: 12 (9 + 3) Features: Switch Connector Type: Connector and Ejector Contact Finish: Gold Contact Finish Thickness: 2.00µin (0.051µm) Package: Tape & Reel Height Above Board: 0.110" (2.80mm) Standard Package: 400 Card Type: Secure Digital - SD Insertion, Removal Method: Push In, Push Out Mounting Feature: Normal, Standard - Top Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex Base Product Number: 067600 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1338301-0676008002 Category: Connectors, Interconnects - Memory Connectors - PC Card Sockets Series: 67600 Number of Positions: 12 (9 + 3) Features: Switch Connector Type: Connector and Ejector Contact Finish: Gold Contact Finish Thickness: 2.00µin (0.051µm) Package: Tape & Reel Height Above Board: 0.110" (2.80mm) Standard Package: 400 Card Type: Secure Digital - SD Insertion, Removal Method: Push In, Push Out Mounting Feature: Normal, Standard - Top Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex Base Product Number: 067600 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Memory Connectors - PC Card Sockets - 1338301-0676008002 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Memory Connectors - PC Card Sockets
1338301-0676008002
Connectors, Interconnects - Memory Connectors - PC Card Sockets 1338301-0676008002
Win Source Part Number: 1338301-0676008002 Category: Connectors, Interconnects - Memory Connectors - PC Card Sockets Series: 67600 Number of Positions: 12 (9 + 3) Features: Switch Connector Type: Connector and Ejector Contact Finish: Gold Contact Finish Thickness: 2.00µin (0.051µm) Package: Tape & Reel Height Above Board: 0.110" (2.80mm) Standard Package: 400 Card Type: Secure Digital - SD Insertion, Removal Method: Push In, Push Out Mounting Feature: Normal, Standard - Top Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex Base Product Number: 067600 Product Status: Obsolete

Win Source Part Number: 1338301-0676008002
Category: Connectors, Interconnects - Memory Connectors - PC Card Sockets
Series: 67600
Number of Positions: 12 (9 + 3)
Features: Switch
Connector Type: Connector and Ejector
Contact Finish: Gold
Contact Finish Thickness: 2.00µin (0.051µm)
Package: Tape & Reel
Height Above Board: 0.110" (2.80mm)
Standard Package: 400
Card Type: Secure Digital - SD
Insertion, Removal Method: Push In, Push Out
Mounting Feature: Normal, Standard - Top
Mounting Type: Surface Mount, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Molex
Base Product Number: 067600
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1338301-0676008002
Product Name Connectors, Interconnects - Memory Connectors - PC Card Sockets
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Plugs and Receptacles - 486-3-104-044-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details