Molex USB, DVI, HDMI Connectors - 672982091 672982091

Description
Manufacturer: Molex, LLC Win Source Part Number: 764505-672982091 Series: 67298 Packaging: Tray Operating Temperature Range: 0°C ~ 50°C Features: Board Lock Connector Type: USB - A, Stacked Termination: Solder Contact Finish: Gold Current Rating: 1.5A Number of Contacts: 8 Gender: Receptacle Shielding: Shielded Material Flammability Rating: UL94 V-0 Number of Ports: 2 Mounting: Board Edge, Cutout; Through Hole, Right Angle Mounting Feature: Horizontal Part Status: Obsolete(EOL) Insulation Color: Black Categories: Connectors, Interconnects Shell/Shielding Material: Brass, Steel (SUS 304) Voltage Rating DC: 30VDC Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 764505-672982091 Series: 67298 Packaging: Tray Operating Temperature Range: 0°C ~ 50°C Features: Board Lock Connector Type: USB - A, Stacked Termination: Solder Contact Finish: Gold Current Rating: 1.5A Number of Contacts: 8 Gender: Receptacle Shielding: Shielded Material Flammability Rating: UL94 V-0 Number of Ports: 2 Mounting: Board Edge, Cutout; Through Hole, Right Angle Mounting Feature: Horizontal Part Status: Obsolete(EOL) Insulation Color: Black Categories: Connectors, Interconnects Shell/Shielding Material: Brass, Steel (SUS 304) Voltage Rating DC: 30VDC Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB, DVI, HDMI Connectors - 672982091 - 764505-672982091 - Win Source Electronics
Laguna Hills, CA, United States
USB, DVI, HDMI Connectors - 672982091
764505-672982091
USB, DVI, HDMI Connectors - 672982091 764505-672982091
Manufacturer: Molex, LLC Win Source Part Number: 764505-672982091 Series: 67298 Packaging: Tray Operating Temperature Range: 0°C ~ 50°C Features: Board Lock Connector Type: USB - A, Stacked Termination: Solder Contact Finish: Gold Current Rating: 1.5A Number of Contacts: 8 Gender: Receptacle Shielding: Shielded Material Flammability Rating: UL94 V-0 Number of Ports: 2 Mounting: Board Edge, Cutout; Through Hole, Right Angle Mounting Feature: Horizontal Part Status: Obsolete(EOL) Insulation Color: Black Categories: Connectors, Interconnects Shell/Shielding Material: Brass, Steel (SUS 304) Voltage Rating DC: 30VDC Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 764505-672982091
Series: 67298
Packaging: Tray
Operating Temperature Range: 0°C ~ 50°C
Features: Board Lock
Connector Type: USB - A, Stacked
Termination: Solder
Contact Finish: Gold
Current Rating: 1.5A
Number of Contacts: 8
Gender: Receptacle
Shielding: Shielded
Material Flammability Rating: UL94 V-0
Number of Ports: 2
Mounting: Board Edge, Cutout; Through Hole, Right Angle
Mounting Feature: Horizontal
Part Status: Obsolete(EOL)
Insulation Color: Black
Categories: Connectors, Interconnects
Shell/Shielding Material: Brass, Steel (SUS 304)
Voltage Rating DC: 30VDC
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 764505-672982091
Product Name USB, DVI, HDMI Connectors - 672982091
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products