Molex Molex 643241049 CMC CP 2.800mm Tin-Plated Female Terminal, 20-18 Ga. 643241049

Description
The CMC connector family from Molex is an IP6K9k sealed, modular, high-density and hybrid connection system developed for the transportation industry. Molex 643241049 CMC CP 2.800mm Tin-Plated Female Terminal Category: Molex CMC Connectors Manufacturer: Molex Series: CMC Use with CMC Series Receptacle Connectors Maximum Current Rating: 21A Maximum Voltage Rating: 14VDC
Request a Quote
Description
The CMC connector family from Molex is an IP6K9k sealed, modular, high-density and hybrid connection system developed for the transportation industry. Molex 643241049 CMC CP 2.800mm Tin-Plated Female Terminal Category: Molex CMC Connectors Manufacturer: Molex Series: CMC Use with CMC Series Receptacle Connectors Maximum Current Rating: 21A Maximum Voltage Rating: 14VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Molex 643241049 CMC CP 2.800mm Tin-Plated Female Terminal, 20-18 Ga. - 38990 - Waytek, Inc.
Chanhassen, MN, United States
Molex 643241049 CMC CP 2.800mm Tin-Plated Female Terminal, 20-18 Ga.
38990
Molex 643241049 CMC CP 2.800mm Tin-Plated Female Terminal, 20-18 Ga. 38990
The CMC connector family from Molex is an IP6K9k sealed, modular, high-density and hybrid connection system developed for the transportation industry. Molex 643241049 CMC CP 2.800mm Tin-Plated Female Terminal Category: Molex CMC Connectors Manufacturer: Molex Series: CMC Use with CMC Series Receptacle Connectors Maximum Current Rating: 21A Maximum Voltage Rating: 14VDC

The CMC connector family from Molex is an IP6K9k sealed, modular, high-density and hybrid connection system developed for the transportation industry.

  • Molex 643241049 CMC CP 2.800mm Tin-Plated Female Terminal
  • Category: Molex CMC Connectors
  • Manufacturer: Molex
  • Series: CMC
  • Use with CMC Series Receptacle Connectors
  • Maximum Current Rating: 21A
  • Maximum Voltage Rating: 14VDC
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 38990
Product Name Molex 643241049 CMC CP 2.800mm Tin-Plated Female Terminal, 20-18 Ga.
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2775.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-009-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Butt Connector, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
Features Insulated
View Details