Molex Molex 643241029 CMC CP 2.80 mm Tin-Plated Female Terminal, 14-12 Ga. 643241029

Description
The CMC connector family from Molex is an IP6K9k sealed, modular, high-density and hybrid connection system developed for the transportation industry. Molex 643241029 CMC CP 2.80mm Tin-Plated Female Terminal Category: Molex CMC Connectors Manufacturer: Molex Series: CMC Use with CMC Series Receptacle Connectors Maximum Current Rating: 21A Maximum Voltage Rating: 14VDC
Request a Quote
Description
The CMC connector family from Molex is an IP6K9k sealed, modular, high-density and hybrid connection system developed for the transportation industry. Molex 643241029 CMC CP 2.80mm Tin-Plated Female Terminal Category: Molex CMC Connectors Manufacturer: Molex Series: CMC Use with CMC Series Receptacle Connectors Maximum Current Rating: 21A Maximum Voltage Rating: 14VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Molex 643241029 CMC CP 2.80 mm Tin-Plated Female Terminal, 14-12 Ga. - 38988 - Waytek, Inc.
Chanhassen, MN, United States
Molex 643241029 CMC CP 2.80 mm Tin-Plated Female Terminal, 14-12 Ga.
38988
Molex 643241029 CMC CP 2.80 mm Tin-Plated Female Terminal, 14-12 Ga. 38988
The CMC connector family from Molex is an IP6K9k sealed, modular, high-density and hybrid connection system developed for the transportation industry. Molex 643241029 CMC CP 2.80mm Tin-Plated Female Terminal Category: Molex CMC Connectors Manufacturer: Molex Series: CMC Use with CMC Series Receptacle Connectors Maximum Current Rating: 21A Maximum Voltage Rating: 14VDC

The CMC connector family from Molex is an IP6K9k sealed, modular, high-density and hybrid connection system developed for the transportation industry.

  • Molex 643241029 CMC CP 2.80mm Tin-Plated Female Terminal
  • Category: Molex CMC Connectors
  • Manufacturer: Molex
  • Series: CMC
  • Use with CMC Series Receptacle Connectors
  • Maximum Current Rating: 21A
  • Maximum Voltage Rating: 14VDC
Supplier's Site
Molex 643241029, CMC CP 2.80 mm Tin-Plated Female Terminal Reel, 14-12 Ga. - 38988R - Waytek, Inc.
Chanhassen, MN, United States
Molex 643241029, CMC CP 2.80 mm Tin-Plated Female Terminal Reel, 14-12 Ga.
38988R
Molex 643241029, CMC CP 2.80 mm Tin-Plated Female Terminal Reel, 14-12 Ga. 38988R
The CMC connector family from Molex is an IP6K9k sealed, modular, high-density and hybrid connection system developed for the transportation industry. Molex 643241029, CMC CP 2.80 mm Tin-Plated Female Terminal Reel, 14-12 Ga. Manufacturer: Molex Series: CMC Use with CMC Series Receptacle Connectors Maximum Current Rating: 21A Maximum Voltage Rating: 14VDC

The CMC connector family from Molex is an IP6K9k sealed, modular, high-density and hybrid connection system developed for the transportation industry.

  • Molex 643241029, CMC CP 2.80 mm Tin-Plated Female Terminal Reel, 14-12 Ga.
  • Manufacturer: Molex
  • Series: CMC
  • Use with CMC Series Receptacle Connectors
  • Maximum Current Rating: 21A
  • Maximum Voltage Rating: 14VDC
Supplier's Site

Technical Specifications

  Waytek, Inc. Waytek, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 38988 38988R
Product Name Molex 643241029 CMC CP 2.80 mm Tin-Plated Female Terminal, 14-12 Ga. Molex 643241029, CMC CP 2.80 mm Tin-Plated Female Terminal Reel, 14-12 Ga.
Terminal Type Ferrule Terminal Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Terminal Ring on Male Thread, 4-40 - 8716 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Push-In Wire Connectors - WPC353 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details