Molex Automotive Electronic Connector 64324-1019

Description
Contact SKT Crimp ST Cable Mount 16-24AWG T/R Automotive Product overview: 64324-1019 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-64324-1019 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Contact SKT Crimp ST Cable Mount 16-24AWG T/R Automotive Product overview: 64324-1019 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-64324-1019 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive Electronic Connector
2026-64324-1019
Automotive Electronic Connector 2026-64324-1019
Contact SKT Crimp ST Cable Mount 16-24AWG T/R Automotive Product overview: 64324-1019 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-64324-1019 can be used for catalog matching and distributor lookup.

Contact SKT Crimp ST Cable Mount 16-24AWG T/R Automotive Product overview: 64324-1019 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-64324-1019 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Automotive Connectors - 64324-1019 - 1013636-64324-1019 - Win Source Electronics
Laguna Hills, CA, United States
Automotive Connectors - 64324-1019
1013636-64324-1019
Automotive Connectors - 64324-1019 1013636-64324-1019
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013636-64324-1019 Number of Positions: 20 Connector Type: Connector, Power Termination: Crimp Contact Material: Copper Current Rating: 12 A Gender: Female Length: 21.2 mm Shielding: Unshielded Orientation: Straight Contact Plating: Tin Material: Copper Plating: Tin Categories: Automotive Connectors Alternative Parts (Cross-Reference): 1-1355877-1; 1534102-1; 64324-1049; 64323-1219; 1123343-2; 12160494-B; 12191172-B0643241019 ; 643241019; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Cable RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (DC): 14 V Max Current Rating: 21 A

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1013636-64324-1019
Number of Positions: 20
Connector Type: Connector, Power
Termination: Crimp
Contact Material: Copper
Current Rating: 12 A
Gender: Female
Length: 21.2 mm
Shielding: Unshielded
Orientation: Straight
Contact Plating: Tin
Material: Copper
Plating: Tin
Categories: Automotive Connectors
Alternative Parts (Cross-Reference): 1-1355877-1; 1534102-1; 64324-1049; 64323-1219; 1123343-2; 12160494-B; 12191172-B0643241019; 643241019;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Cable
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (DC): 14 V
Max Current Rating: 21 A

Buy Now
Automotive Contact, Socket, Crimp; Product Range Molex - 26AH0932 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp; Product Range Molex
26AH0932
Automotive Contact, Socket, Crimp; Product Range Molex 26AH0932
AUTOMOTIVE CONTACT, SOCKET, CRIMP; PRODUCT RANGE:CMC 64324 SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:16AWG; WIRE SIZE AWG MIN:24AWG; FOR USE WITH:MOLEX CMC 64318, 64321 & 64326 SERIES RECEPTACLEROHS COMPLIANT: YES

AUTOMOTIVE CONTACT, SOCKET, CRIMP; PRODUCT RANGE:CMC 64324 SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:16AWG; WIRE SIZE AWG MIN:24AWG; FOR USE WITH:MOLEX CMC 64318, 64321 & 64326 SERIES RECEPTACLEROHS COMPLIANT: YES

Supplier's Site Datasheet
Automotive Contact, Socket, Crimp; Product Range Molex - 01AH8703 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp; Product Range Molex
01AH8703
Automotive Contact, Socket, Crimp; Product Range Molex 01AH8703
AUTOMOTIVE CONTACT, SOCKET, CRIMP; PRODUCT RANGE:CMC 64324 SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:16AWG; WIRE SIZE AWG MIN:24AWG; FOR USE WITH:MOLEX CMC 64318, 64321 & 64326 SERIES RECEPTACLEROHS COMPLIANT: YES

AUTOMOTIVE CONTACT, SOCKET, CRIMP; PRODUCT RANGE:CMC 64324 SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:16AWG; WIRE SIZE AWG MIN:24AWG; FOR USE WITH:MOLEX CMC 64318, 64321 & 64326 SERIES RECEPTACLEROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2026-64324-1019 64324-1019 1013636-64324-1019 26AH0932
Product Name Automotive Electronic Connector Automotive Connectors - 64324-1019 Automotive Contact, Socket, Crimp; Product Range Molex
Connector Type Automotive Connector Automotive Connector Automotive Connector
Gender Female / Jack
Termination Crimp Crimp CRIMP
Current Rating 21.0 amps 12.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Right Angle Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
180A Electronic Connector - 301-1380 - ERSAELECTRONICS PTE. LTD.
Anderson Power Products
View Details
3 suppliers
Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector
View Details