Win Source Part Number: 1293415-643221029
Category: Connectors, Interconnects>Rectan
Series: CMC 64322
Contact Finish: Tin
Contact Finish Thickness: 60.0µin (1.52µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 18 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 11,500
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Molex
Other Names: WM3683TR,64322-1029,
Base Product Number: 064322
Manufacturer: Molex, LLC
Win Source Part Number: 907687-0643221029
Series: CMC 64322
Features: Socket Contact Tin 18 AWG Crimp
Package: Reel - TR
Family Name: 064322
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 11500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 4 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: WM3683TR, 64322-1029, WM3683CT, 643221029
Contact SKT Crimp ST Cable Mount 19AWG Reel Product overview: 643221029 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-643221029 can be used for catalog matching and distributor lookup.
| Win Source Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1293415-643221029 | 907687-0643221029 | 332-643221029 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Contacts | Rectangular Connectors - 0643221029 | Electronic Connector |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |