Molex Automotive Connectors 643201319

Description
Molex 643201319 Automotive Connector
Request a Quote Datasheet
Description
Molex 643201319 Automotive Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connectors - 1512685 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1512685
Automotive Connectors 1512685
Molex 643201319 Automotive Connector

Molex 643201319 Automotive Connector

Supplier's Site
Automotive Connectors - 1512696 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1512696
Automotive Connectors 1512696
Molex 643201319 Automotive Connector

Molex 643201319 Automotive Connector

Supplier's Site
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 108-LFBGA, CSPBGA Product Status: Preliminary Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 5 Mounting Type: Fixed Fastening Type: Spring Lock Features: Diode Standard 1000 V 1A Surface Mount DO-214AC (SMA)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 108-LFBGA, CSPBGA
Product Status: Preliminary
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 5
Mounting Type: Fixed
Fastening Type: Spring Lock
Features: Diode Standard 1000 V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Connectors >> Rectangular Connectors Housings - 643201319 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
643201319
Connectors >> Rectangular Connectors Housings 643201319
4x48P 48 4 - Rectangular Connectors Housings ROHS

4x48P 48 4 - Rectangular Connectors Housings ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1512685 643201319
Product Name Automotive Connectors Connectors,Interconnects Connectors >> Rectangular Connectors Housings
Connector Type Automotive Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
RJ45 For 2 Pair Cables Plug w/ATUM Strain Relief (Cat 6) fits Amphenol (RJF) Ruggedized Backshell - 110789 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
High Speed MIL-DTL-83527 -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
View Details
PCI Express - 10018783-10013YLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Current Rating 1.1 amps
View Details
2 suppliers