Molex Molex 643201311 CMC Standard Receptacle, Left Wire Output, Black, 48 Circuit 643201311

Description
The CMC connector family from Molex is an IP6K9k sealed, modular, high-density and hybrid connection system developed for the transportation industry. Molex 643201311 CMC Standard Receptacle Category: Molex CMC Connectors Manufacturer: Molex Series: CMC Mechanical polarization Supports low and medium current applications to perform in harsh environments and low current applications Color-coded connectors reduce cycle time during harness assembly due to easy visual installation and prevent mis-mating of the headers and connectors During locking and mating of connector an audible 'click' will be witnessed to ensure proper placement Connection system accommodates SAE specified TXL wire Validated to standards: ISO 8092-2, USCAR-2 Standard version CMC connectors hold two different terminal sizes: Accepts 40 x CP 0.60 mm Terminals | 38980, 38981, 38982 | Current Rating: 6A Accepts 8 x CP 1.50 mm Terminals | 38983, 38984 | Current Rating: 12A Ingress Protection: IP6K7/IP6K9K Operating Temperature: -40°F (-40°C) to 257°F (125°C) Wire Output: Left Connector Color: Black Voltage: 250VAC Wire Cap: 38977
Request a Quote
Description
The CMC connector family from Molex is an IP6K9k sealed, modular, high-density and hybrid connection system developed for the transportation industry. Molex 643201311 CMC Standard Receptacle Category: Molex CMC Connectors Manufacturer: Molex Series: CMC Mechanical polarization Supports low and medium current applications to perform in harsh environments and low current applications Color-coded connectors reduce cycle time during harness assembly due to easy visual installation and prevent mis-mating of the headers and connectors During locking and mating of connector an audible 'click' will be witnessed to ensure proper placement Connection system accommodates SAE specified TXL wire Validated to standards: ISO 8092-2, USCAR-2 Standard version CMC connectors hold two different terminal sizes: Accepts 40 x CP 0.60 mm Terminals | 38980, 38981, 38982 | Current Rating: 6A Accepts 8 x CP 1.50 mm Terminals | 38983, 38984 | Current Rating: 12A Ingress Protection: IP6K7/IP6K9K Operating Temperature: -40°F (-40°C) to 257°F (125°C) Wire Output: Left Connector Color: Black Voltage: 250VAC Wire Cap: 38977
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Molex 643201311 CMC Standard Receptacle, Left Wire Output, Black, 48 Circuit - 38975 - Waytek, Inc.
Chanhassen, MN, United States
Molex 643201311 CMC Standard Receptacle, Left Wire Output, Black, 48 Circuit
38975
Molex 643201311 CMC Standard Receptacle, Left Wire Output, Black, 48 Circuit 38975
The CMC connector family from Molex is an IP6K9k sealed, modular, high-density and hybrid connection system developed for the transportation industry. Molex 643201311 CMC Standard Receptacle Category: Molex CMC Connectors Manufacturer: Molex Series: CMC Mechanical polarization Supports low and medium current applications to perform in harsh environments and low current applications Color-coded connectors reduce cycle time during harness assembly due to easy visual installation and prevent mis-mating of the headers and connectors During locking and mating of connector an audible 'click' will be witnessed to ensure proper placement Connection system accommodates SAE specified TXL wire Validated to standards: ISO 8092-2, USCAR-2 Standard version CMC connectors hold two different terminal sizes: Accepts 40 x CP 0.60 mm Terminals | 38980, 38981, 38982 | Current Rating: 6A Accepts 8 x CP 1.50 mm Terminals | 38983, 38984 | Current Rating: 12A Ingress Protection: IP6K7/IP6K9K Operating Temperature: -40°F (-40°C) to 257°F (125°C) Wire Output: Left Connector Color: Black Voltage: 250VAC Wire Cap: 38977

The CMC connector family from Molex is an IP6K9k sealed, modular, high-density and hybrid connection system developed for the transportation industry.

  • Molex 643201311 CMC Standard Receptacle
  • Category: Molex CMC Connectors
  • Manufacturer: Molex
  • Series: CMC
  • Mechanical polarization
  • Supports low and medium current applications to perform in harsh environments and low current applications
  • Color-coded connectors reduce cycle time during harness assembly due to easy visual installation and prevent mis-mating of the headers and connectors
  • During locking and mating of connector an audible 'click' will be witnessed to ensure proper placement
  • Connection system accommodates SAE specified TXL wire
  • Validated to standards: ISO 8092-2, USCAR-2
  • Standard version CMC connectors hold two different terminal sizes:
    • Accepts 40 x CP 0.60 mm Terminals | 38980, 38981, 38982 | Current Rating: 6A
    • Accepts 8 x CP 1.50 mm Terminals | 38983, 38984 | Current Rating: 12A
  • Ingress Protection: IP6K7/IP6K9K
  • Operating Temperature: -40°F (-40°C) to 257°F (125°C)
  • Wire Output: Left
  • Connector Color: Black
  • Voltage: 250VAC
  • Wire Cap: 38977
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 38975
Product Name Molex 643201311 CMC Standard Receptacle, Left Wire Output, Black, 48 Circuit
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 3-101-148 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details
Value Line Connector - M12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
IP44 Splashproof Angled Inlet - A41S21A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers