Molex 12A 250V Electronic Connector 64319-3211

Description
32 Pos Female Crimp Rectangular Connector, 12A, 250V, PBT Product overview: 64319-3211 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-64319-3211 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32 Pos Female Crimp Rectangular Connector, 12A, 250V, PBT Product overview: 64319-3211 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-64319-3211 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12A 250V Electronic Connector
340-64319-3211
12A 250V Electronic Connector 340-64319-3211
32 Pos Female Crimp Rectangular Connector, 12A, 250V, PBT Product overview: 64319-3211 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-64319-3211 can be used for catalog matching and distributor lookup.

32 Pos Female Crimp Rectangular Connector, 12A, 250V, PBT Product overview: 64319-3211 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-64319-3211 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connectors - Circular Connectors - Housings - 64319-3211 - 997498-64319-3211 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 64319-3211
997498-64319-3211
Circular Connectors - Circular Connectors - Housings - 64319-3211 997498-64319-3211
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997498-64319-3211 Packaging: Bulk Number of Positions: 32 Pitch: 2.54 mm Color: Black Number of Rows: 3 Termination: Crimp Current Rating: 12 A Number of Contacts: 32 Gender: Receptacle Length: 34.9 mm Housing Material: Polyester Orientation: Straight Housing Color: Black Number of Ports: 1 Body Material: Glass, PBT, Polybutylene Height: 35.25 mm Material: Polyester Width: 47 mm Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 1102896-1; 192990-1290; SC24M1S6; 192990-1720; 10-035957-321; MBG30S1; 10-035957-2410643193 211; Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 40.1 mm Mount: Cable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8536695050, 8536695050 Max Voltage Rating (AC): 250 V Voltage Rating (DC): 250 V REACH SVHC: Unknown Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 997498-64319-3211
Packaging: Bulk
Number of Positions: 32
Pitch: 2.54 mm
Color: Black
Number of Rows: 3
Termination: Crimp
Current Rating: 12 A
Number of Contacts: 32
Gender: Receptacle
Length: 34.9 mm
Housing Material: Polyester
Orientation: Straight
Housing Color: Black
Number of Ports: 1
Body Material: Glass, PBT, Polybutylene
Height: 35.25 mm
Material: Polyester
Width: 47 mm
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 1102896-1; 192990-1290; SC24M1S6; 192990-1720; 10-035957-321; MBG30S1; 10-035957-2410643193211;
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 40.1 mm
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8536695050, 8536695050
Max Voltage Rating (AC): 250 V
Voltage Rating (DC): 250 V
REACH SVHC: Unknown
Glow Wire Compliant: Non-compliant

Buy Now
Connectors - 64319-3211 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
64319-3211
Connectors 64319-3211
CMC RCPT 32CKT R BLK MAT SEAL

CMC RCPT 32CKT R BLK MAT SEAL

Buy Now
Automotive Connectors - 8411852 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
8411852
Automotive Connectors 8411852
Molex 64319-3211 Automotive Connector

Molex 64319-3211 Automotive Connector

Supplier's Site
Automotive Connectors - 1891364 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1891364
Automotive Connectors 1891364
Molex 64319-3211 Automotive Connector

Molex 64319-3211 Automotive Connector

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors - 64319-3211 - ODG (Origin Data Global)
Shenzhen, China
Connectors
64319-3211
Connectors 64319-3211
Automotive Connectors 32P CMC RCPT R WIRE OUTPT,BLK CD

Automotive Connectors 32P CMC RCPT R WIRE OUTPT,BLK CD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Heilind Electronics, Inc. RS Components, Ltd. Powell Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 340-64319-3211 997498-64319-3211 64319-3211 8411852 64319-3211 64319-3211
Product Name 12A 250V Electronic Connector Circular Connectors - Circular Connectors - Housings - 64319-3211 Connectors Automotive Connectors Connectors
Gender Female / Jack Female / Jack Male / Plug; Female / Jack
Termination Crimp Crimp Crimp
Current Rating 12.0 amps 12.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Plastic Connectors - Redel SP Series - LEMO USA, Inc.
Specs
Connector Type Automotive Connector; Circular / Cylindrical Connectors; Hospital Grade / Medical
Gender Male / Plug; Female / Jack
Geometry Straight; Right Angle
View Details