LEMO USA, Inc. Plastic Connectors Redel SP Series

Description
The REDEL SP connectors are plastic Push-Pull connectors offering an ergonomic grip and a variety of colors enhancing usability. The latch sleeve is recessed into the connectors body ensuring greater shock resistance. The outer shell in proprietary sulfone PPSU material (FDA approved) enables extensive sterilization cycles and high chemical resistance. The use of a rectangular insert conveniently provides a larger area for higher contact density. Contact configurations are available in solder, crimp and print options. The complete connector can be easily assembled from spare parts (even the contact configuration) offering good flexibility in stock keeping. These circular plastic connectors are especially adapted for applications such as medical instrument devices, automotive and test & measurement. This product is ideally suited to be paired with Northwire’s robust USP Class VI silicone cable alternative, BioCompatic cable. Main Features: Patented Push-Pull system Increased resistance to shock Sterilizable Solder, crimp and print contacts 4 to 22 contacts Gray, black or white outer shell Color coding: red, gray, white, black, green, blue, yellow Several keying options 8 shell styles Blind mating, 100% scoop proof Ergonomic design Temp. range -50°C to 170°C IP 50 For cable ø 2.5 to 7.5 mm
Request a Quote
Description
The REDEL SP connectors are plastic Push-Pull connectors offering an ergonomic grip and a variety of colors enhancing usability. The latch sleeve is recessed into the connectors body ensuring greater shock resistance. The outer shell in proprietary sulfone PPSU material (FDA approved) enables extensive sterilization cycles and high chemical resistance. The use of a rectangular insert conveniently provides a larger area for higher contact density. Contact configurations are available in solder, crimp and print options. The complete connector can be easily assembled from spare parts (even the contact configuration) offering good flexibility in stock keeping. These circular plastic connectors are especially adapted for applications such as medical instrument devices, automotive and test & measurement. This product is ideally suited to be paired with Northwire’s robust USP Class VI silicone cable alternative, BioCompatic cable. Main Features: Patented Push-Pull system Increased resistance to shock Sterilizable Solder, crimp and print contacts 4 to 22 contacts Gray, black or white outer shell Color coding: red, gray, white, black, green, blue, yellow Several keying options 8 shell styles Blind mating, 100% scoop proof Ergonomic design Temp. range -50°C to 170°C IP 50 For cable ø 2.5 to 7.5 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The REDEL SP series consists of plastic push-pull connectors designed for medical and test & measurement applications, featuring a compact 15.5 mm diameter footprint and high contact density up to 22 pins. The housing is made from Polyphenylsulfone (PPSU), enabling repeated sterilization and chemical resistance. The patented internal push-pull locking system provides secure mating, enhanced shock resistance, and protection against counterfeiting. Standard models offer IP50 protection; watertight variants achieve IP68 when mated. Available in multiple colors and keying options, the connectors support modular inserts and simplified wiring for ease of assembly and maintenance.

Datasheet Summary
Powered by GS/AI

The REDEL SP series consists of plastic push-pull connectors designed for medical and test & measurement applications, featuring a compact 15.5 mm diameter footprint and high contact density up to 22 pins. The housing is made from Polyphenylsulfone (PPSU), enabling repeated sterilization and chemical resistance. The patented internal push-pull locking system provides secure mating, enhanced shock resistance, and protection against counterfeiting. Standard models offer IP50 protection; watertight variants achieve IP68 when mated. Available in multiple colors and keying options, the connectors support modular inserts and simplified wiring for ease of assembly and maintenance.

Suppliers

Company
Product
Description
Supplier Links
Plastic Connectors - Redel SP Series - LEMO USA, Inc.
Rohnert Park, CA, United States
Plastic Connectors
Redel SP Series
Plastic Connectors Redel SP Series
The REDEL SP connectors are plastic Push-Pull connectors offering an ergonomic grip and a variety of colors enhancing usability. The latch sleeve is recessed into the connectors body ensuring greater shock resistance. The outer shell in proprietary sulfone PPSU material (FDA approved) enables extensive sterilization cycles and high chemical resistance. The use of a rectangular insert conveniently provides a larger area for higher contact density. Contact configurations are available in solder, crimp and print options. The complete connector can be easily assembled from spare parts (even the contact configuration) offering good flexibility in stock keeping. These circular plastic connectors are especially adapted for applications such as medical instrument devices, automotive and test & measurement. This product is ideally suited to be paired with Northwire’s robust USP Class VI silicone cable alternative, BioCompatic cable. Main Features: Patented Push-Pull system Increased resistance to shock Sterilizable Solder, crimp and print contacts 4 to 22 contacts Gray, black or white outer shell Color coding: red, gray, white, black, green, blue, yellow Several keying options 8 shell styles Blind mating, 100% scoop proof Ergonomic design Temp. range -50°C to 170°C IP 50 For cable ø 2.5 to 7.5 mm

The REDEL SP connectors are plastic Push-Pull connectors offering an ergonomic grip and a variety of colors enhancing usability.

The latch sleeve is recessed into the connectors body ensuring greater shock resistance. The outer shell in proprietary sulfone PPSU material (FDA approved) enables extensive sterilization cycles and high chemical resistance.

The use of a rectangular insert conveniently provides a larger area for higher contact density. Contact configurations are available in solder, crimp and print options.

The complete connector can be easily assembled from spare parts (even the contact configuration) offering good flexibility in stock keeping.

These circular plastic connectors are especially adapted for applications such as medical instrument devices, automotive and test & measurement.

This product is ideally suited to be paired with Northwire’s robust USP Class VI silicone cable alternative, BioCompatic cable.

Main Features:

  • Patented Push-Pull system
  • Increased resistance to shock
  • Sterilizable
  • Solder, crimp and print contacts
  • 4 to 22 contacts
  • Gray, black or white outer shell
  • Color coding: red, gray, white, black, green, blue, yellow
  • Several keying options
  • 8 shell styles
  • Blind mating, 100% scoop proof
  • Ergonomic design
  • Temp. range -50°C to 170°C
  • IP 50
  • For cable ø 2.5 to 7.5 mm
Supplier's Site Datasheet

Technical Specifications

  LEMO USA, Inc.
Product Category Electrical Connectors
Product Number Redel SP Series
Product Name Plastic Connectors
Connector Type Automotive Connector; Circular / Cylindrical Connectors; Hospital Grade / Medical
Gender Male / Plug; Female / Jack
Geometry Straight; Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Connectors Circular,Industr,Push-Pull,Breakaway & Nett Warrior - CNC.M12.GLLJ - Heilind Electronics, Inc.
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Circular Connector Accessories - 1124-BEZ.0D.200.SCN-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Housings - 1124-ECJ.3B.304.CYZA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
View Details