Features
CRIMP TOOL, 0.093 & 0.125" CRIMP TERMINALS; Crimp Tool Type:Ratchet; For Use With:Molex Standard .093" & Standard .125" 20-14AWG Pin & Socket Contacts; Product Range:PremiumGrade 207129 Series; Crimp Size:20AWG to 14AWG RoHS Compliant: NA
HAND CRIMP TOOL; Crimp Tool Type:Ratchet; For Use With:Molex Standard .093" & Standard .125" 20-14AWG Pin & Socket Contacts; Product Range:PremiumGrade 207129 Series; SVHC:No SVHC (27-Jun-2018); Crimp Applicatio RoHS Compliant: NA
| RS Components, Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Wire, Cable, and Connector Tools | Wire, Cable, and Connector Tools | Wire, Cable, and Connector Tools | Wire, Cable, and Connector Tools |
| Product Number | 501045 | 70090704 | 89M5637 | 03P2737 |
| Product Name | Crimp Tools | HAND CRIMP TOOL | Crimp Tool, 0.093 & 0.125 Crimp Terminals; Crimp Tool Type Molex | Hand Crimp Tool; Crimp Tool Type Molex |
| Tool Type | Crimper | Crimper | Crimper |