Molex Punches & Dies 63485-1324

Description
Punches & Dies CUT-OFF DIE - FRONT
Datasheet
Description
Punches & Dies CUT-OFF DIE - FRONT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Punches & Dies
63485-1324
Punches & Dies 63485-1324
Punches & Dies CUT-OFF DIE - FRONT

Punches & Dies CUT-OFF DIE - FRONT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Punches
Product Number 63485-1324
Product Name Punches & Dies
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 1829791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1969 inch (5 mm)
Overall Length 5.91 inch (150 mm)
View Details
Round Hole Punch - RHP Series - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Shapes Round
Shank Diameter 0.6250 to 1.69 inch (15.87 to 42.86 mm)
View Details
109 - Pin punches - 70090008 - Stahlwille North America
Stahlwille North America
Specs
Type Pin Punch
Shank Diameter 0.3937 inch (10 mm)
View Details
DRIFT PUNCH - CT-1558 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Drift Punch
Length 0.3125 inch (7.94 mm)
Shank Diameter 0.6250 inch (15.87 mm)
View Details