Molex Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 5600200230

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Product Status: Obsolete Contact Type: Female Socket Number of Positions: 5 Shrouding: Unshrouded Termination: Solder Fastening Type: Spring Lock Insulation Height: 0.030" (0.75mm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Product Status: Obsolete Contact Type: Female Socket Number of Positions: 5 Shrouding: Unshrouded Termination: Solder Fastening Type: Spring Lock Insulation Height: 0.030" (0.75mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Product Status: Obsolete Contact Type: Female Socket Number of Positions: 5 Shrouding: Unshrouded Termination: Solder Fastening Type: Spring Lock Insulation Height: 0.030" (0.75mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Product Status: Obsolete
Contact Type: Female Socket
Number of Positions: 5
Shrouding: Unshrouded
Termination: Solder
Fastening Type: Spring Lock
Insulation Height: 0.030" (0.75mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Unlock Full Specs
to access all available technical data

Similar Products