Molex Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) 5600200222

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Product Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Termination: Solder Fastening Type: Spring Lock Insulation Height: 0.030" (0.75mm) Contact Material: Phosphor Bronze
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Product Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Termination: Solder Fastening Type: Spring Lock Insulation Height: 0.030" (0.75mm) Contact Material: Phosphor Bronze
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Product Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Termination: Solder Fastening Type: Spring Lock Insulation Height: 0.030" (0.75mm) Contact Material: Phosphor Bronze

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Product Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Termination: Solder
Fastening Type: Spring Lock
Insulation Height: 0.030" (0.75mm)
Contact Material: Phosphor Bronze

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Name Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1904647 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Spi serial
Package Type μmax
Features Single-Supply
View Details
10bit 8ch D/A converter - BU2506FV - ROHM Semiconductor GmbH
Specs
Interface Type LD
Package Type SSOP
Screening Level Commercial
View Details
2 suppliers