Molex Wire-To-Board Connector, Duraclik 560020 Series, Surface Mount, Header, 15, 2 Mm, Tin Rohs Compliant Molex 560020-1520

Description
Wire-To-Board Connector, DuraClik 560020 Series, Surface Mount, Header, 15, 2 mm, Tin RoHS Compliant: Yes
Datasheet
Description
Wire-To-Board Connector, DuraClik 560020 Series, Surface Mount, Header, 15, 2 mm, Tin RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-To-Board Connector, Duraclik 560020 Series, Surface Mount, Header, 15, 2 Mm, Tin Rohs Compliant Molex - 68Y9254 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Duraclik 560020 Series, Surface Mount, Header, 15, 2 Mm, Tin Rohs Compliant Molex
68Y9254
Wire-To-Board Connector, Duraclik 560020 Series, Surface Mount, Header, 15, 2 Mm, Tin Rohs Compliant Molex 68Y9254
Wire-To-Board Connector, DuraClik 560020 Series, Surface Mount, Header, 15, 2 mm, Tin RoHS Compliant: Yes

Wire-To-Board Connector, DuraClik 560020 Series, Surface Mount, Header, 15, 2 mm, Tin RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Header, 15Pos, 1Row, 2Mm; Pitch Spacing Molex - 29AH8861 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 15Pos, 1Row, 2Mm; Pitch Spacing Molex
29AH8861
Connector, Header, 15Pos, 1Row, 2Mm; Pitch Spacing Molex 29AH8861
CONNECTOR, HEADER, 15POS, 1ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:15Contacts; Gender:Header; Product Range:DuraClik 560020 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

CONNECTOR, HEADER, 15POS, 1ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:15Contacts; Gender:Header; Product Range:DuraClik 560020 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 68Y9254 29AH8861
Product Name Wire-To-Board Connector, Duraclik 560020 Series, Surface Mount, Header, 15, 2 Mm, Tin Rohs Compliant Molex Connector, Header, 15Pos, 1Row, 2Mm; Pitch Spacing Molex
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103149-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
.020
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Headers & Wire Housings - G125-MS11205M2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
2
Sensata Technologies
Specs
Product Type IC Socket
View Details