Molex Flat Flex Cables (FFC, FPC) - 5597-27CPB7F 5597-27CPB7F

Description
Manufacturer: Molex, LLC Win Source Part Number: 1129316-5597-27CPB7F Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Molex, LLC Win Source Part Number: 1129316-5597-27CPB7F Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 5597-27CPB7F
1129316-5597-27CPB7F
Flat Flex Cables (FFC, FPC) - 5597-27CPB7F 1129316-5597-27CPB7F
Manufacturer: Molex, LLC Win Source Part Number: 1129316-5597-27CPB7F Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Molex, LLC
Win Source Part Number: 1129316-5597-27CPB7F
Manufacturer Homepage: www.molex.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1129316-5597-27CPB7F
Product Name Flat Flex Cables (FFC, FPC) - 5597-27CPB7F
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details