Molex Cable Gland (Clamp); Thread Size Imperial Molex 5594-007

Description
Cable Gland (Clamp); Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:3.96mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:-; IP / NEMA Rating:NEMA 3R RoHS Compliant: Yes
Description
Cable Gland (Clamp); Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:3.96mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:-; IP / NEMA Rating:NEMA 3R RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Gland (Clamp); Thread Size Imperial Molex - 91F5125 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland (Clamp); Thread Size Imperial Molex
91F5125
Cable Gland (Clamp); Thread Size Imperial Molex 91F5125
Cable Gland (Clamp); Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:3.96mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:-; IP / NEMA Rating:NEMA 3R RoHS Compliant: Yes

Cable Gland (Clamp); Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:3.96mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:-; IP / NEMA Rating:NEMA 3R RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 91F5125
Product Name Cable Gland (Clamp); Thread Size Imperial Molex
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

TNDLDE - line bushing 1 - BARTEC
Specs
Application Cable & Wire
View Details
Standard Straight-Through Cable Gland - 4220355 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Polyamide 6
Mounting Size 0.8858 inch (22.5 mm)
View Details
3 suppliers
Cable gland - M20 - ACC-CGLD-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details