Connector
Conn Board to Board PL 12 POS 0.4mm Solder ST SMD SlimStack™ T/R Product overview: 55909-9974 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-55909-9974 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039293-55909-9974
Packaging: Tape & Reel
Number of Positions: 12
Pitch: 400 µm
Number of Rows: 2
Termination: SMD/SMT, Solder
Contact Material: Brass
Voltage Rating: 50 V
Current Rating: 300 mA
Number of Contacts: 12
Gender: Male
Housing Material: Thermoplastic
Number of Circuits: 12
Orientation: Vertical
Contact Plating: Gold
Height: 1.5 mm
Material: Brass
Plating: Gold
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 503304-1210; DF23C-12DP-0.5V(92);
Country of Origin: KR
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -25 °C
REACH SVHC: No SVHC
ELV: Compliant
Glow Wire Compliant: Non-compliant
Stack Height: 1.5 mm
0.4 BtB Plg Assy J-BendTl 12CktEmbsTpPkg RoHS Compliant: Yes
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 55909-9974 | 316-55909-9974 | 1039293-55909-9974 | 78AC1048 |
| Product Name | SMD Electronic Connector | Circular Connectors - Circular Connectors - Housings - 55909-9974 | 0.4 Btb Plg Assy J-Bendtl 12Cktembstppkg Rohs Compliant Molex | |
| Termination | SMD/SMT | SMD/SMT, Solder |