Manufacturer: Molex, LLC
Win Source Part Number: 849652-55909-0374
Series: *
Package: Bulk
Categories: Uncategorized
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040
Connector
0.4mm Pitch 30 Pos 2 Row Vertical Header, Solder ST, Gold Plated Product overview: 55909-0374 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-55909-0374 can be used for catalog matching and distributor lookup.
Board to Board & Mezzanine Connectors 30 Ckt Plug J-leads & solder tab
CONNECTOR, STACKING, HEADER, 30POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:30Contacts;
| Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 849652-55909-0374 | 55909-0374 | 316-55909-0374 | 55909-0374 | 99Y4929 |
| Product Name | Rectangular Connectors - 55909-0374 | Electronic Connector | Connectors | Connector, Stacking, Header, 30Pos, 2Row; Mezzanine Connector Type Molex | |
| Connector Type | Rectangular Connectors, Heavy Duty | ||||
| Gender | Male / Plug | ||||
| Termination | Solder |