Molex Connector, Stacking, Header, 40Pos, 2Row; Pitch Spacing Molex 55560-0407

Description
CONNECTOR, STACKING, HEADER, 40POS, 2ROW; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Product Range:SlimStack 55560 Series; Gender:Header RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, STACKING, HEADER, 40POS, 2ROW; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Product Range:SlimStack 55560 Series; Gender:Header RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Stacking, Header, 40Pos, 2Row; Pitch Spacing Molex - 26AH0921 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Header, 40Pos, 2Row; Pitch Spacing Molex
26AH0921
Connector, Stacking, Header, 40Pos, 2Row; Pitch Spacing Molex 26AH0921
CONNECTOR, STACKING, HEADER, 40POS, 2ROW; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Product Range:SlimStack 55560 Series; Gender:Header RoHS Compliant: Yes

CONNECTOR, STACKING, HEADER, 40POS, 2ROW; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Product Range:SlimStack 55560 Series; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 26AH0921
Product Name Connector, Stacking, Header, 40Pos, 2Row; Pitch Spacing Molex
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-FV11205F2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Discrete Sockets - 1613513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details
D-Sub Standard Board Mount - D09S13A6PX00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
Double Ended Turret Terminal .165
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details