Molex Connector, Stacking, Header, 16Pos, 2Row; Product Range Molex 55560-0168

Description
CONNECTOR, STACKING, HEADER, 16POS, 2ROW; Product Range:SlimStack 55560 Series; No. of Contacts:16Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, STACKING, HEADER, 16POS, 2ROW; Product Range:SlimStack 55560 Series; No. of Contacts:16Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Stacking, Header, 16Pos, 2Row; Product Range Molex - 07AH5267 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Header, 16Pos, 2Row; Product Range Molex
07AH5267
Connector, Stacking, Header, 16Pos, 2Row; Product Range Molex 07AH5267
CONNECTOR, STACKING, HEADER, 16POS, 2ROW; Product Range:SlimStack 55560 Series; No. of Contacts:16Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes

CONNECTOR, STACKING, HEADER, 16POS, 2ROW; Product Range:SlimStack 55560 Series; No. of Contacts:16Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Stacking, Header, 16Pos, 2Row; Product Range Molex - 39AH6408 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Header, 16Pos, 2Row; Product Range Molex
39AH6408
Connector, Stacking, Header, 16Pos, 2Row; Product Range Molex 39AH6408
CONNECTOR, STACKING, HEADER, 16POS, 2ROW; Product Range:SlimStack 55560 Series; No. of Contacts:16Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes

CONNECTOR, STACKING, HEADER, 16POS, 2ROW; Product Range:SlimStack 55560 Series; No. of Contacts:16Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 07AH5267
Product Name Connector, Stacking, Header, 16Pos, 2Row; Product Range Molex
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
QN-Series: Accelerated life testing solution -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type QFNL; Test
Contacts Pitch 0.3500 mm (0.0138 inches)
View Details
Carriers for
Specs
Product Type IC Socket
View Details
DIL Sockets - 1831575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details