Molex Rectangular Connectors - 0550910574 550910574

Description
Manufacturer: Molex, LLC Win Source Part Number: 907430-0550910574 Series: SlimStack 55091 Features: 50 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: 055091 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 55091-0574-TR250, WM8784CT, WM8784TR, 550910574, WM8784DKR, 055091-0574, 55091-0574
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 907430-0550910574 Series: SlimStack 55091 Features: 50 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: 055091 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 55091-0574-TR250, WM8784CT, WM8784TR, 550910574, WM8784DKR, 055091-0574, 55091-0574
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0550910574 - 907430-0550910574 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0550910574
907430-0550910574
Rectangular Connectors - 0550910574 907430-0550910574
Manufacturer: Molex, LLC Win Source Part Number: 907430-0550910574 Series: SlimStack 55091 Features: 50 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: 055091 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 55091-0574-TR250, WM8784CT, WM8784TR, 550910574, WM8784DKR, 055091-0574, 55091-0574

Manufacturer: Molex, LLC
Win Source Part Number: 907430-0550910574
Series: SlimStack 55091
Features: 50 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Family Name: 055091
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 55091-0574-TR250, WM8784CT, WM8784TR, 550910574, WM8784DKR, 055091-0574, 55091-0574

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
0550910574
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 0550910574
CONN PLUG 50POS SMD GOLD

CONN PLUG 50POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 907430-0550910574 0550910574
Product Name Rectangular Connectors - 0550910574 Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Blade Type Power Connector Assemblies - 2243-1330G3-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
Power Entry Modules (PEM) - 486-3-103-789-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details