Manufacturer: Molex, LLC
Win Source Part Number: 856521-0548190572
Series: 54819
Features: Connector Position
Package: Reel - TR
Family Name: 054819
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 548190572-C, 0548190572-C, WM17116DKR, 054819-0572, WM17116TR, WM17116CT, 54819-0572-C, 054819-0572-C, 548190572, 54819-0572
Plugin Pre-ordered Connectors RoHS
SMD USB Connectors ROHS
| Win Source Electronics | Utmel Electronic Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 856521-0548190572 | 514-548190572 | 548190572 | 548190572 |
| Product Name | USB, DVI, HDMI Connectors - 0548190572 | Plugin Pre-ordered Connectors RoHS | Connectors >> USB Connectors | Connectors |
| Connector Type | USB | USB |