TE Connectivity USB, DVI, HDMI Connector Assemblies 5-1903015-1

Description
HDMI Receptacle Connector 19 Position Panel Mount; Surface Mount, Right Angle; Through Hole
Request a Quote Datasheet
Description
HDMI Receptacle Connector 19 Position Panel Mount; Surface Mount, Right Angle; Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB, DVI, HDMI Connector Assemblies - A108300TR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A108300TR-ND
USB, DVI, HDMI Connector Assemblies A108300TR-ND
HDMI Receptacle Connector 19 Position Panel Mount; Surface Mount, Right Angle; Through Hole

HDMI Receptacle Connector 19 Position Panel Mount; Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
Connectors, Interconnects -USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies
Connectors, Interconnects -USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies
Manufacturer: TE Connectivity Category: Connectors, Interconnects -USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies Package: Tape & Reel (TR) Product Status: Obsolete Connector Type: HDMI Number of Contacts: 19 Gender: Receptacle Mounting Type: Panel Mount; Surface Mount, Right Angle; Through Hole Mounting Feature: Horizontal Termination: Solder

Manufacturer: TE Connectivity
Category: Connectors, Interconnects -USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies
Package: Tape & Reel (TR)
Product Status: Obsolete
Connector Type: HDMI
Number of Contacts: 19
Gender: Receptacle
Mounting Type: Panel Mount; Surface Mount, Right Angle; Through Hole
Mounting Feature: Horizontal
Termination: Solder

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
312-5-1903015-1
Electronic Connector 312-5-1903015-1
CONN RCPT HDMI 19POS PNL MNT R/A Product overview: 5-1903015-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-5-1903015-1 can be used for catalog matching and distributor lookup.

CONN RCPT HDMI 19POS PNL MNT R/A Product overview: 5-1903015-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-5-1903015-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Std Hdmi, Ra, Smt Te Connectivity - 99X4738 - Newark, An Avnet Company
Chicago, IL, United States
Std Hdmi, Ra, Smt Te Connectivity
99X4738
Std Hdmi, Ra, Smt Te Connectivity 99X4738
Std HDMI, RA, SMT

Std HDMI, RA, SMT

Supplier's Site
HDMI (High-Definition Multimedia Interface) Connector; No Flange, SMT - 70084566 - Allied Electronics, Inc.
Fort Worth, TX, USA
HDMI (High-Definition Multimedia Interface) Connector; No Flange, SMT
70084566
HDMI (High-Definition Multimedia Interface) Connector; No Flange, SMT 70084566
HDMI™ — High-Definition Multimedia Interface connector is the next generation interface for consumer electronics products such as digital television, set-top boxes and DVD players. HDMI™ supports standard, enhanced or high-definition video, plus multi-channel audio on a single cable. Features: Replaces Existing Audio and Digital Cabling in One Assembly 19-Positions and 5 Gigabits/Seconds of Bandwidth to Support Video and Multi-Channel Audio in a Single Cable

HDMI™ — High-Definition Multimedia Interface connector is the next generation interface for consumer electronics products such as digital television, set-top boxes and DVD players. HDMI™ supports standard, enhanced or high-definition video, plus multi-channel audio on a single cable.
Features:

  • Replaces Existing Audio and Digital Cabling in One Assembly
  • 19-Positions and 5 Gigabits/Seconds of Bandwidth to Support Video and Multi-Channel Audio in a Single Cable
Supplier's Site
USB, DVI, HDMI Connector Assemblies - 5-1903015-1 - ODG (Origin Data Global)
Shenzhen, China
USB, DVI, HDMI Connector Assemblies
5-1903015-1
USB, DVI, HDMI Connector Assemblies 5-1903015-1
CONN RCPT HDMI 19POS PNL MNT R/A

CONN RCPT HDMI 19POS PNL MNT R/A

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A108300TR-ND 312-5-1903015-1 99X4738 70084566 5-1903015-1
Product Name USB, DVI, HDMI Connector Assemblies Connectors, Interconnects -USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies Electronic Connector Std Hdmi, Ra, Smt Te Connectivity HDMI (High-Definition Multimedia Interface) Connector; No Flange, SMT USB, DVI, HDMI Connector Assemblies
Category USB
Connector Type HDMI USB Audio / Video
Gender Female / Jack
Mounting Panel Mount; Surface Mount, Right Angle; Through Hole Panel Mount; Surface Mount, Right Angle; Through Hole Panel Mount; Surface Mount, Right Angle; Through Hole
Unlock Full Specs
to access all available technical data