Molex 50V Electronic Connector 54722-0304

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
50V Electronic Connector
316-54722-0304
50V Electronic Connector 316-54722-0304
30 Pos 2 Row 0.5mm Pitch Receptacle, Gold, SM, 50V Product overview: 54722-0304 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-54722-0304 can be used for catalog matching and distributor lookup.

30 Pos 2 Row 0.5mm Pitch Receptacle, Gold, SM, 50V Product overview: 54722-0304 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-54722-0304 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 54722-0304 - 1129196-54722-0304 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 54722-0304
1129196-54722-0304
Rectangular Connectors - 54722-0304 1129196-54722-0304
Manufacturer: Molex, LLC Win Source Part Number: 1129196-54722-0304 Family Name: 54722 Manufacturer Homepage: www.molex.com Introduction Date: June 30, 2010 ECCN: EAR99 Country of Origin: China, Japan, Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient

Manufacturer: Molex, LLC
Win Source Part Number: 1129196-54722-0304
Family Name: 54722
Manufacturer Homepage: www.molex.com
Introduction Date: June 30, 2010
ECCN: EAR99
Country of Origin: China, Japan, Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient

Buy Now
Connector, Stacking, Rcpt, 30Pos, 2Row; Mezzanine Connector Type Molex - 78M6442 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 30Pos, 2Row; Mezzanine Connector Type Molex
78M6442
Connector, Stacking, Rcpt, 30Pos, 2Row; Mezzanine Connector Type Molex 78M6442
CONNECTOR, STACKING, RCPT, 30POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, STACKING, RCPT, 30POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site
0.5 Btb Rec Hsg Assy 30Ckt Embstp Pkg Molex - 28W0974 - Newark, An Avnet Company
Chicago, IL, United States
0.5 Btb Rec Hsg Assy 30Ckt Embstp Pkg Molex
28W0974
0.5 Btb Rec Hsg Assy 30Ckt Embstp Pkg Molex 28W0974
0.5 BtB Rec Hsg Assy 30Ckt EmbsTp Pkg

0.5 BtB Rec Hsg Assy 30Ckt EmbsTp Pkg

Supplier's Site
Connector, Stacking, Rcpt, 30Pos, 2Row; Product Range Molex - 64AH9795 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 30Pos, 2Row; Product Range Molex
64AH9795
Connector, Stacking, Rcpt, 30Pos, 2Row; Product Range Molex 64AH9795
CONNECTOR, STACKING, RCPT, 30POS, 2ROW; Product Range:SlimStack 54722 Series; No. of Contacts:30Contacts; Gender:Receptacle; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes

CONNECTOR, STACKING, RCPT, 30POS, 2ROW; Product Range:SlimStack 54722 Series; No. of Contacts:30Contacts; Gender:Receptacle; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes

Supplier's Site
Connector, Stacking, Rcpt, 30Pos, 2Row; Product Range Molex - 64AH9794 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 30Pos, 2Row; Product Range Molex
64AH9794
Connector, Stacking, Rcpt, 30Pos, 2Row; Product Range Molex 64AH9794
CONNECTOR, STACKING, RCPT, 30POS, 2ROW; Product Range:SlimStack 54722 Series; No. of Contacts:30Contacts; Gender:Receptacle; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes

CONNECTOR, STACKING, RCPT, 30POS, 2ROW; Product Range:SlimStack 54722 Series; No. of Contacts:30Contacts; Gender:Receptacle; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 54722-0304 316-54722-0304 1129196-54722-0304 78M6442 28W0974 64AH9795
Product Name 50V Electronic Connector Rectangular Connectors - 54722-0304 Connector, Stacking, Rcpt, 30Pos, 2Row; Mezzanine Connector Type Molex 0.5 Btb Rec Hsg Assy 30Ckt Embstp Pkg Molex Connector, Stacking, Rcpt, 30Pos, 2Row; Product Range Molex
Termination Solder Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details