Molex Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers 54599-1019

Description
2.0 I/O HAND/S TYPE PLG SET 1 CKT
Request a Quote Datasheet
Description
2.0 I/O HAND/S TYPE PLG SET 1 CKT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers - 54599-1019 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers
54599-1019
Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers 54599-1019
2.0 I/O HAND/S TYPE PLG SET 1 CKT

2.0 I/O HAND/S TYPE PLG SET 1 CKT

Buy Now
DIN 41612 Connectors - 1789262 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN 41612 Connectors
1789262
DIN 41612 Connectors 1789262
Molex 54599-1019 Telecom Connector

Molex 54599-1019 Telecom Connector

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, I/o, Plug, 10 Position, Solder; Product Range Molex - 92M7570 - Newark, An Avnet Company
Chicago, IL, United States
Connector, I/o, Plug, 10 Position, Solder; Product Range Molex
92M7570
Connector, I/o, Plug, 10 Position, Solder; Product Range Molex 92M7570
CONNECTOR, I/O, PLUG, 10 POSITION, SOLDER; Product Range:-; Connector Type:Wire to Board; Gender:Plug; No. of Contacts:10Contacts; Contact Termination Type:Solder; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, I/O, PLUG, 10 POSITION, SOLDER; Product Range:-; Connector Type:Wire to Board; Gender:Plug; No. of Contacts:10Contacts; Contact Termination Type:Solder; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, I/o, Plug, 10Pos, Solder; No. Of Contacts Molex - 37AC1683 - Newark, An Avnet Company
Chicago, IL, United States
Connector, I/o, Plug, 10Pos, Solder; No. Of Contacts Molex
37AC1683
Connector, I/o, Plug, 10Pos, Solder; No. Of Contacts Molex 37AC1683
CONNECTOR, I/O, PLUG, 10POS, SOLDER; NO. OF CONTACTS:10CONTACTS; GENDER:PLUG; CONNECTOR TYPE:I/O; CONTACT TERMINATION TYPE:SOLDER; PRODUCT RANGE:54599 SERIES; CONNECTOR MOUNTING:CABLE MOUNT; CONTACT PLATING:GOLD PLATED CONTACTS; ROHS COMPLIANT: YES

CONNECTOR, I/O, PLUG, 10POS, SOLDER; NO. OF CONTACTS:10CONTACTS; GENDER:PLUG; CONNECTOR TYPE:I/O; CONTACT TERMINATION TYPE:SOLDER; PRODUCT RANGE:54599 SERIES; CONNECTOR MOUNTING:CABLE MOUNT; CONTACT PLATING:GOLD PLATED CONTACTS; ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 54599-1019 1789262 54599-1019 92M7570 37AC1683
Product Name Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers DIN 41612 Connectors Connector, I/o, Plug, 10 Position, Solder; Product Range Molex Connector, I/o, Plug, 10Pos, Solder; No. Of Contacts Molex
Connector Type DIN Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MINI DIN JACK 6 POSITIONS VERTICAL - 80203-508V6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
UHF Male to Double Banana Plug, Adapter - 9413 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details