Molex Connector, Rcpt, 20Pos, 1Row, 1.25Mm; Product Range Molex 54596-2010

Description
CONNECTOR, RCPT, 20POS, 1ROW, 1.25MM; Product Range:Mini Mi II 54596; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:1.25mm; For Use With:Molex Mini Mi II 54596 Series Contacts; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 20POS, 1ROW, 1.25MM; Product Range:Mini Mi II 54596; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:1.25mm; For Use With:Molex Mini Mi II 54596 Series Contacts; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 20Pos, 1Row, 1.25Mm; Product Range Molex - 57H6158 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 20Pos, 1Row, 1.25Mm; Product Range Molex
57H6158
Connector, Rcpt, 20Pos, 1Row, 1.25Mm; Product Range Molex 57H6158
CONNECTOR, RCPT, 20POS, 1ROW, 1.25MM; Product Range:Mini Mi II 54596; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:1.25mm; For Use With:Molex Mini Mi II 54596 Series Contacts; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, RCPT, 20POS, 1ROW, 1.25MM; Product Range:Mini Mi II 54596; Gender:Receptacle; No. of Positions:20Positions; Pitch Spacing:1.25mm; For Use With:Molex Mini Mi II 54596 Series Contacts; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 57H6158
Product Name Connector, Rcpt, 20Pos, 1Row, 1.25Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details