Molex Flat Flex Cables (FFC, FPC) - 0545501471 545501471

Description
Manufacturer: Molex, LLC Win Source Part Number: 907370-0545501471 Series: Easy-On 54550 Operating Temperature Range: -20°C ~ 85°C Features: 14 Position FFC, FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 054550 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 545501471, 54550-1471, 054550-1471, 54550-1471-TR750, WM8817DKR, WM8817TR, WM8817CT
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 907370-0545501471 Series: Easy-On 54550 Operating Temperature Range: -20°C ~ 85°C Features: 14 Position FFC, FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 054550 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 545501471, 54550-1471, 054550-1471, 54550-1471-TR750, WM8817DKR, WM8817TR, WM8817CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 0545501471
907370-0545501471
Flat Flex Cables (FFC, FPC) - 0545501471 907370-0545501471
Manufacturer: Molex, LLC Win Source Part Number: 907370-0545501471 Series: Easy-On 54550 Operating Temperature Range: -20°C ~ 85°C Features: 14 Position FFC, FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 054550 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 545501471, 54550-1471, 054550-1471, 54550-1471-TR750, WM8817DKR, WM8817TR, WM8817CT

Manufacturer: Molex, LLC
Win Source Part Number: 907370-0545501471
Series: Easy-On 54550
Operating Temperature Range: -20°C ~ 85°C
Features: 14 Position FFC, FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Family Name: 054550
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: 545501471, 54550-1471, 054550-1471, 54550-1471-TR750, WM8817DKR, WM8817TR, WM8817CT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 907370-0545501471
Product Name Flat Flex Cables (FFC, FPC) - 0545501471
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details