Molex Flat Flex Cables (FFC, FPC) - 0545480833 545480833

Description
Manufacturer: Molex, LLC Win Source Part Number: 907365-0545480833 Series: Easy-On 54548 Operating Temperature Range: -20°C ~ 85°C Features: 8 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 054548 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: WM11195CT, 054548-0833, 54548-0833, 545480833, 0545480833-ND, WM11195DKR, WM11195TR
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 907365-0545480833 Series: Easy-On 54548 Operating Temperature Range: -20°C ~ 85°C Features: 8 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 054548 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: WM11195CT, 054548-0833, 54548-0833, 545480833, 0545480833-ND, WM11195DKR, WM11195TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 0545480833
907365-0545480833
Flat Flex Cables (FFC, FPC) - 0545480833 907365-0545480833
Manufacturer: Molex, LLC Win Source Part Number: 907365-0545480833 Series: Easy-On 54548 Operating Temperature Range: -20°C ~ 85°C Features: 8 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 054548 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: WM11195CT, 054548-0833, 54548-0833, 545480833, 0545480833-ND, WM11195DKR, WM11195TR

Manufacturer: Molex, LLC
Win Source Part Number: 907365-0545480833
Series: Easy-On 54548
Operating Temperature Range: -20°C ~ 85°C
Features: 8 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Family Name: 054548
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: WM11195CT, 054548-0833, 54548-0833, 545480833, 0545480833-ND, WM11195DKR, WM11195TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 907365-0545480833
Product Name Flat Flex Cables (FFC, FPC) - 0545480833
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details