Conn FPC Connector SKT 39 POS 0.3mm Solder RA SMD Easy-On™ T/R Product overview: 543933981 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Flat Flex Jumpers, Cables (FFC, FPC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-543933981 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Win Source Part Number: 121973-0543933981
Category: Connectors,Interconn
Family: FFC, FPC (Flat Flexible) Connectors
Series: Easy-On? 54393
Packaging: Bulk
Number of Positions: 39
Pitch: 0.012" (0.30mm)
Mounting Style: Surface Mount, Right Angle
Operating Temperature Range: -20°C ~ 85°C
Features: Solder Retention, Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Gold
Contact Material: Phosphor Bronze
Voltage Rating: 50V
Current Rating: 0.2A
Height Above Board: 0.077" (1.95mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Bottom
FFC, FCB Thickness: 0.20mm
Locking Feature: Flip Lock
Cable End Type: Tapered
Housing Material: Liquid Crystal Polymer (LCP)
Actuator Material: Polyphenylene Sulfide (PPS)
Material Flammability Rating: UL94 V-0
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 458-543933981 | 121973-0543933981 |
| Product Name | SMD Electronic Connector | Connectors,Interconnects |
| Termination | Solder |