Molex Connector, Sodimm Socket, 144Pos; Memory / Card Type Molex 54189-1440

Description
CONNECTOR, SODIMM SOCKET, 144POS; Memory / Card Type:SODIMM; Insert & Eject Mechanism:Latched; No. of Contacts:144Contacts ; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:54189 Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, SODIMM SOCKET, 144POS; Memory / Card Type:SODIMM; Insert & Eject Mechanism:Latched; No. of Contacts:144Contacts ; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:54189 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Sodimm Socket, 144Pos; Memory / Card Type Molex - 57H5918 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Sodimm Socket, 144Pos; Memory / Card Type Molex
57H5918
Connector, Sodimm Socket, 144Pos; Memory / Card Type Molex 57H5918
CONNECTOR, SODIMM SOCKET, 144POS; Memory / Card Type:SODIMM; Insert & Eject Mechanism:Latched; No. of Contacts:144Contacts ; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:54189 Series RoHS Compliant: Yes

CONNECTOR, SODIMM SOCKET, 144POS; Memory / Card Type:SODIMM; Insert & Eject Mechanism:Latched; No. of Contacts:144Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:54189 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 57H5918
Product Name Connector, Sodimm Socket, 144Pos; Memory / Card Type Molex
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female, RG59/U - SALE-8913 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
SMA Female Το SMA Male RF Adapter - ET-SFS-SMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details