Manufacturer: Molex
Category: Connectors, Interconnects -Rectangular Connectors Arrays, Edge Type, Mezzanine (Board to Board)
Series: SlimStack 54150
Package: Tape & Reel (TR)
Product Status: Obsolete
Connector Type: Receptacle, Center Strip Contacts
Number of Positions: 80
Pitch: 0.020" (0.50mm)
Number of Rows: 2
Mounting Type: Surface Mount
0.5 BTB REC HSG ASSY 80CKT EMBST
CONN RCPT 80POS SMD GOLD
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 541500878 | 0541500878 | |
| Product Name | Connectors, Interconnects -Rectangular Connectors Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |