Molex Flat Flex Cables (FFC, FPC) - 0541325092 541325092

Description
Manufacturer: Molex, LLC Win Source Part Number: 907344-0541325092 Series: Easy-On 54132 Operating Temperature Range: -20°C ~ 85°C Features: 50 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 054132 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: WM5685CT-ND, 54132-5031, 0541325092-C, 54132-5092, 54132-5092-C, 900-0541325092TR, WM5685CT, 900-0541325092CT, 054132-5092-C, WM5685TR, 054132-5092, 541325092-C, WM5685TR-ND, 541325092
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 907344-0541325092 Series: Easy-On 54132 Operating Temperature Range: -20°C ~ 85°C Features: 50 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 054132 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: WM5685CT-ND, 54132-5031, 0541325092-C, 54132-5092, 54132-5092-C, 900-0541325092TR, WM5685CT, 900-0541325092CT, 054132-5092-C, WM5685TR, 054132-5092, 541325092-C, WM5685TR-ND, 541325092
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Cables (FFC, FPC) - 0541325092 - 907344-0541325092 - Win Source Electronics
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 0541325092
907344-0541325092
Flat Flex Cables (FFC, FPC) - 0541325092 907344-0541325092
Manufacturer: Molex, LLC Win Source Part Number: 907344-0541325092 Series: Easy-On 54132 Operating Temperature Range: -20°C ~ 85°C Features: 50 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 054132 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: WM5685CT-ND, 54132-5031, 0541325092-C, 54132-5092, 54132-5092-C, 900-0541325092TR, WM5685CT, 900-0541325092CT, 054132-5092-C, WM5685TR, 054132-5092, 541325092-C, WM5685TR-ND, 541325092

Manufacturer: Molex, LLC
Win Source Part Number: 907344-0541325092
Series: Easy-On 54132
Operating Temperature Range: -20°C ~ 85°C
Features: 50 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Part Status: Obsolete
Family Name: 054132
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: WM5685CT-ND, 54132-5031, 0541325092-C, 54132-5092, 54132-5092-C, 900-0541325092TR, WM5685CT, 900-0541325092CT, 054132-5092-C, WM5685TR, 054132-5092, 541325092-C, WM5685TR-ND, 541325092

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 907344-0541325092
Product Name Flat Flex Cables (FFC, FPC) - 0541325092
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details