Molex Connectors, Interconnects -FFC, FPC (Flat Flexible) Connectors -FFC, FPC (Flat Flexible) Connector Assemblies 541325033

Description
Manufacturer: Molex Category: Connectors, Interconnects -FFC, FPC (Flat Flexible) Connectors -FFC, FPC (Flat Flexible) Connector Assemblies Series: Easy-On 54132 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Last Time Buy Flat Flex Type: FFC, FPC Mounting Type: Surface Mount, Right Angle Connector/Contact Type: Contacts, Bottom Number of Positions: 50 Pitch: 0.020" (0.50mm)
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects -FFC, FPC (Flat Flexible) Connectors -FFC, FPC (Flat Flexible) Connector Assemblies Series: Easy-On 54132 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Last Time Buy Flat Flex Type: FFC, FPC Mounting Type: Surface Mount, Right Angle Connector/Contact Type: Contacts, Bottom Number of Positions: 50 Pitch: 0.020" (0.50mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -FFC, FPC (Flat Flexible) Connectors -FFC, FPC (Flat Flexible) Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -FFC, FPC (Flat Flexible) Connectors -FFC, FPC (Flat Flexible) Connector Assemblies
Connectors, Interconnects -FFC, FPC (Flat Flexible) Connectors -FFC, FPC (Flat Flexible) Connector Assemblies
Manufacturer: Molex Category: Connectors, Interconnects -FFC, FPC (Flat Flexible) Connectors -FFC, FPC (Flat Flexible) Connector Assemblies Series: Easy-On 54132 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Last Time Buy Flat Flex Type: FFC, FPC Mounting Type: Surface Mount, Right Angle Connector/Contact Type: Contacts, Bottom Number of Positions: 50 Pitch: 0.020" (0.50mm)

Manufacturer: Molex
Category: Connectors, Interconnects -FFC, FPC (Flat Flexible) Connectors -FFC, FPC (Flat Flexible) Connector Assemblies
Series: Easy-On 54132
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Last Time Buy
Flat Flex Type: FFC, FPC
Mounting Type: Surface Mount, Right Angle
Connector/Contact Type: Contacts, Bottom
Number of Positions: 50
Pitch: 0.020" (0.50mm)

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 0541325033 - ODG (Origin Data Global)
Shenzhen, China
FFC, FPC (Flat Flexible) Connector Assemblies
0541325033
FFC, FPC (Flat Flexible) Connector Assemblies 0541325033
CONN FFC BOTTOM 50POS 0.50MM R/A

CONN FFC BOTTOM 50POS 0.50MM R/A

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 541325033 - ODG (Origin Data Global)
Shenzhen, China
FFC, FPC (Flat Flexible) Connector Assemblies
541325033
FFC, FPC (Flat Flexible) Connector Assemblies 541325033
FFC/FPC Connector, 50 Contact(s)

FFC/FPC Connector, 50 Contact(s)

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 0541325033 541325033
Product Name Connectors, Interconnects -FFC, FPC (Flat Flexible) Connectors -FFC, FPC (Flat Flexible) Connector Assemblies FFC, FPC (Flat Flexible) Connector Assemblies FFC, FPC (Flat Flexible) Connector Assemblies
Mounting Surface Mount, Right Angle Surface Mount, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Alligator Clip, Shrouded Banana Socket - 9432 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Male Το UFL Male RF Adapter - ET-SMS-U - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details