Molex Flat Flex Cables (FFC, FPC) - 0541324033 541324033

Description
Manufacturer: Molex, LLC Win Source Part Number: 856508-0541324033 Series: Easy-On 54132 Features: Position Connector Package: Reel - TR Family Name: 054132 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 054132-4033, WM11098CT, 541324033, 0541324033-ND, WM11098TR, WM11098DKR, 0054132-4033, 54132-4033
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 856508-0541324033 Series: Easy-On 54132 Features: Position Connector Package: Reel - TR Family Name: 054132 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 054132-4033, WM11098CT, 541324033, 0541324033-ND, WM11098TR, WM11098DKR, 0054132-4033, 54132-4033
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 0541324033
856508-0541324033
Flat Flex Cables (FFC, FPC) - 0541324033 856508-0541324033
Manufacturer: Molex, LLC Win Source Part Number: 856508-0541324033 Series: Easy-On 54132 Features: Position Connector Package: Reel - TR Family Name: 054132 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 054132-4033, WM11098CT, 541324033, 0541324033-ND, WM11098TR, WM11098DKR, 0054132-4033, 54132-4033

Manufacturer: Molex, LLC
Win Source Part Number: 856508-0541324033
Series: Easy-On 54132
Features: Position Connector
Package: Reel - TR
Family Name: 054132
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: 054132-4033, WM11098CT, 541324033, 0541324033-ND, WM11098TR, WM11098DKR, 0054132-4033, 54132-4033

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 856508-0541324033
Product Name Flat Flex Cables (FFC, FPC) - 0541324033
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Stainless Ball to Stainless Ball - AC-CHH0-5-0750-038 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Flexible Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.7500 ft (2.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023250 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details