Molex Flat Flex Cables (FFC, FPC) - 0541323662 541323662

Description
Manufacturer: Molex, LLC Win Source Part Number: 856507-0541323662 Series: Easy-On 54132 Features: Position Connector Package: Reel - TR Family Name: 054132 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 054132-3662, 541323662, WM6784CT, WM6784TR, 54132-3662, WM6784DKR
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 856507-0541323662 Series: Easy-On 54132 Features: Position Connector Package: Reel - TR Family Name: 054132 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 054132-3662, 541323662, WM6784CT, WM6784TR, 54132-3662, WM6784DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 0541323662
856507-0541323662
Flat Flex Cables (FFC, FPC) - 0541323662 856507-0541323662
Manufacturer: Molex, LLC Win Source Part Number: 856507-0541323662 Series: Easy-On 54132 Features: Position Connector Package: Reel - TR Family Name: 054132 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 054132-3662, 541323662, WM6784CT, WM6784TR, 54132-3662, WM6784DKR

Manufacturer: Molex, LLC
Win Source Part Number: 856507-0541323662
Series: Easy-On 54132
Features: Position Connector
Package: Reel - TR
Family Name: 054132
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: 054132-3662, 541323662, WM6784CT, WM6784TR, 54132-3662, WM6784DKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 856507-0541323662
Product Name Flat Flex Cables (FFC, FPC) - 0541323662
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Wire Harnesses - EA-W01-23-507 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-1-MF-16 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details