Molex Flat Flex Cables (FFC, FPC) - 0541043892 541043892

Description
Manufacturer: Molex, LLC Win Source Part Number: 907339-0541043892 Series: Easy-On 54104 Features: Position Connector Package: Bulk Part Status: Obsolete Categories: Connectors ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 4500 MSL Level: 1 (Unlimited) Other Part Number: 54104-3892, 900-0541043892
Request a Quote
Description
Manufacturer: Molex, LLC Win Source Part Number: 907339-0541043892 Series: Easy-On 54104 Features: Position Connector Package: Bulk Part Status: Obsolete Categories: Connectors ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 4500 MSL Level: 1 (Unlimited) Other Part Number: 54104-3892, 900-0541043892
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Cables (FFC, FPC) - 0541043892 - 907339-0541043892 - Win Source Electronics
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 0541043892
907339-0541043892
Flat Flex Cables (FFC, FPC) - 0541043892 907339-0541043892
Manufacturer: Molex, LLC Win Source Part Number: 907339-0541043892 Series: Easy-On 54104 Features: Position Connector Package: Bulk Part Status: Obsolete Categories: Connectors ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 4500 MSL Level: 1 (Unlimited) Other Part Number: 54104-3892, 900-0541043892

Manufacturer: Molex, LLC
Win Source Part Number: 907339-0541043892
Series: Easy-On 54104
Features: Position Connector
Package: Bulk
Part Status: Obsolete
Categories: Connectors
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 4500
MSL Level: 1 (Unlimited)
Other Part Number: 54104-3892, 900-0541043892

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 907339-0541043892
Product Name Flat Flex Cables (FFC, FPC) - 0541043892
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details