0.5 FPC ZIF HSG ASSY 50CK STP PKG
Connector
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039197-54104-5033
Packaging: Tape and Reel
Number of Positions: 50
Pitch: 500 µm
Number of Rows: 1
Termination: SMD/SMT
Contact Material: Bronze
Voltage Rating: 50 V
Current Rating: 500 mA
Number of Contacts: 50
Gender: Receptacle
Housing Material: Nylon
Number of Circuits: 50
Orientation: Right Angle
Contact Plating: Silver, Tin
Categories: FFC,FPC(FlatFlexible
Alternative Parts (Cross-Reference): 68715014522; 54104-4033; 54132-3697; FH28-50S-0.5SH(05); 54104-3896; 68714014522054104503
Country of Origin: SG
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Stackable: No
FFC & FPC Connectors 0.5 FPC ZIF 50Ckt Sn-Ag-Bi Product overview: 54104-5033 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-54104-5033 can be used for catalog matching and distributor lookup.
Molex 54104-5033 FPC Connector
Molex 54104-5033 FPC Connector
Molex 54104-5033 FPC Connector
FFC / FPC Board Connector, FFC/FPC Series, Surface Mount, Receptacle, 50, Top, 0.5 mm RoHS Compliant: Yes
0.5 FPC ZIF Hsg Assy 50Ckt EmbsTp Pkg
FFC / FPC Board Connector, FFC/FPC Series, Surface Mount, Receptacle, 50, Top, 0.5 mm RoHS Compliant: Yes
| Heilind Electronics, Inc. | Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 54104-5033 | 54104-5033 | 1039197-54104-5033 | 399-54104-5033 | 7883590P | 7883590 | 12X8937 |
| Product Name | Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers | FFC, FPC (FlatFlexible) Connectors - 54104-5033 | Electronic Connector | FPC Connectors | FPC Connectors | Ffc / Fpc Board Connector, Ffc/fpc Series, Surface Mount, Receptacle, 50, Top, 0.5 Mm Rohs Compliant Molex | |
| Termination | SMD/SMT | SMD/SMT | Solder | ||||
| Mounting | Surface Mount | ||||||
| Voltage Rating | 50 volts | 50 volts | 50 volts |