Molex Connector, Ffc/fpc, 40Pos, 1Row, 0.5Mm; Pitch Spacing Molex 54104-4031-TR375

Description
CONNECTOR, FFC/FPC, 40POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:40Contacts; Gender:Receptacle; Product Range:Easy-On 54104 Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row; Contact RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, FFC/FPC, 40POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:40Contacts; Gender:Receptacle; Product Range:Easy-On 54104 Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Ffc/fpc, 40Pos, 1Row, 0.5Mm; Pitch Spacing Molex - 67AC4710 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 40Pos, 1Row, 0.5Mm; Pitch Spacing Molex
67AC4710
Connector, Ffc/fpc, 40Pos, 1Row, 0.5Mm; Pitch Spacing Molex 67AC4710
CONNECTOR, FFC/FPC, 40POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:40Contacts; Gender:Receptacle; Product Range:Easy-On 54104 Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row; Contact RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 40POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:40Contacts; Gender:Receptacle; Product Range:Easy-On 54104 Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67AC4710
Product Name Connector, Ffc/fpc, 40Pos, 1Row, 0.5Mm; Pitch Spacing Molex
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

MHD Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details