Molex SMD Electronic Connector 54104-3631

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
SMD Electronic Connector
399-54104-3631
SMD Electronic Connector 399-54104-3631
MOLEX - 54104-3631 - FFC / FPC Board Connector, 0.5 mm, 36 Contacts, Receptacle, Easy-On 54104 Series, Surface Mount Product overview: 54104-3631 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-54104-3631 can be used for catalog matching and distributor lookup.

MOLEX - 54104-3631 - FFC / FPC Board Connector, 0.5 mm, 36 Contacts, Receptacle, Easy-On 54104 Series, Surface Mount Product overview: 54104-3631 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-54104-3631 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors - 54104-3631 - ODG (Origin Data Global)
Shenzhen, China
Connectors
54104-3631
Connectors 54104-3631
FFC & FPC Connectors 0.5 FPC ZIF SMT R/AU prCont36CktEmbsTpPk

FFC & FPC Connectors 0.5 FPC ZIF SMT R/AU prCont36CktEmbsTpPk

Supplier's Site Datasheet
Connector, Ffc/fpc, 36Pos, 1Row, 0.5Mm; Pitch Spacing Molex - 35R0503 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 36Pos, 1Row, 0.5Mm; Pitch Spacing Molex
35R0503
Connector, Ffc/fpc, 36Pos, 1Row, 0.5Mm; Pitch Spacing Molex 35R0503
CONNECTOR, FFC/FPC, 36POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:36Contacts; Gender:Receptacle; Product Range:Easy-On 54104 Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 36POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:36Contacts; Gender:Receptacle; Product Range:Easy-On 54104 Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Ffc/fpc, Rcpt, 36Pos, Row, 0.5Mm Rohs Compliant Molex - 92AJ7658 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ffc/fpc, Rcpt, 36Pos, Row, 0.5Mm Rohs Compliant Molex
92AJ7658
Conn, Ffc/fpc, Rcpt, 36Pos, Row, 0.5Mm Rohs Compliant Molex 92AJ7658
CONN, FFC/FPC, RCPT, 36POS, ROW, 0.5MM ROHS COMPLIANT: YES

CONN, FFC/FPC, RCPT, 36POS, ROW, 0.5MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 54104-3631 399-54104-3631 54104-3631 35R0503 92AJ7658
Product Name SMD Electronic Connector Connectors Connector, Ffc/fpc, 36Pos, 1Row, 0.5Mm; Pitch Spacing Molex Conn, Ffc/fpc, Rcpt, 36Pos, Row, 0.5Mm Rohs Compliant Molex
Termination SMD/SMT Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products