32 Pos 1 Row Right Angle Receptacle, 0.5mm Pitch, Gold Plated Product overview: 54104-3231 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-54104-3231 can be used for catalog matching and distributor lookup.
Molex 54104-3231 FPC Connector
Molex 54104-3231 FPC Connector
Molex 54104-3231 FPC Connector
Connector
CONNECTOR, FPC, ZIF, RCPT, 32POS, 1ROW; GENDER:RECEPTACLE; PITCH SPACING:0.5MM; NO. OF CONTACTS:32; NO. OF ROWS:1; CONTACT PLATING:GOLD; FFC / FPC THI. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, FPC, ZIF, RECEPTACLE, 32 POSITION, 1ROW; Pitch Spacing:0.5mm; No. of Contacts:32Contacts;
CONN, FFC/FPC, R/A, 32POS, 1ROW, 0.5MM ROHS COMPLIANT: YES
CONN, FFC/FPC, R/A, 32POS, 1ROW, 0.5MM ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 399-54104-3231 | 6702569 | 6702569P | 54104-3231 | 36372997 | 56R1918 | 80AH3586 |
| Product Name | Electronic Connector | FPC Connectors | FPC Connectors | Plug/Receptacle | Connector, Fpc, Zif, Receptacle, 32 Position, 1Row; Pitch Spacing Molex | Conn, Ffc/fpc, R/a, 32Pos, 1Row, 0.5Mm Rohs Compliant Molex | |
| Termination | SMD/SMT | Zif top contact | Surface Mount | ||||
| Voltage Rating | 50 volts | 50 volts | |||||
| Current Rating | 0.5 amps | ||||||
| Connector Type | FPC / FFC |