Molex Memory Card Connector Compactflash 50Pos; Connector Type Molex 53927-5019

Description
MEMORY CARD CONNECTOR COMPACTFLASH 50POS; Connector Type:Memory Card; Series:53927; No. of Contacts:50; Contact Material:Phosphor Bronze; Contact Plating:Gold; Contact Termination:Surface Mount Right Angle; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
MEMORY CARD CONNECTOR COMPACTFLASH 50POS; Connector Type:Memory Card; Series:53927; No. of Contacts:50; Contact Material:Phosphor Bronze; Contact Plating:Gold; Contact Termination:Surface Mount Right Angle; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Card Connector Compactflash 50Pos; Connector Type Molex - 25M4624 - Newark, An Avnet Company
Chicago, IL, United States
Memory Card Connector Compactflash 50Pos; Connector Type Molex
25M4624
Memory Card Connector Compactflash 50Pos; Connector Type Molex 25M4624
MEMORY CARD CONNECTOR COMPACTFLASH 50POS; Connector Type:Memory Card; Series:53927; No. of Contacts:50; Contact Material:Phosphor Bronze; Contact Plating:Gold; Contact Termination:Surface Mount Right Angle; Gender:Receptacle RoHS Compliant: Yes

MEMORY CARD CONNECTOR COMPACTFLASH 50POS; Connector Type:Memory Card; Series:53927; No. of Contacts:50; Contact Material:Phosphor Bronze; Contact Plating:Gold; Contact Termination:Surface Mount Right Angle; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25M4624
Product Name Memory Card Connector Compactflash 50Pos; Connector Type Molex
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-107-475-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Between Series Adapters - 461-1230-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
View Details