Manufacturer: Molex
Category: Connectors, Interconnects-Rectan
Series: SlimStack 53885
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Connector Type: Plug, Outer Shroud Contacts
Number of Positions: 40
Number of Rows: 2
Contact Finish Thickness: 10.0µin (0.25µm)
Mated Stacking Heights: 2.5mm
CONN PLUG 40POS SMD GOLD
CONN PLUG 40POS SMD GOLD
| Win Source Electronics | Acme Chip Technology Co., Limited | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 0538850408 | 514-0538850408 | |
| Product Name | Connectors, Interconnects-Rectangular Connectors-Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | CONN PLUG 40POS SMD GOLD |
| Connector Type | Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |