Molex Stacking Connector, Plug, 50 Position, 0.5Mm; Connector Systems Molex 53885-0508-C

Description
STACKING CONNECTOR, PLUG, 50 POSITION, 0.5MM; Connector Systems:Board-to-Boa rd, Signal; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Surface Mount; Product Range:SlimStack 53885 Series RoHS Compliant: Yes
Description
STACKING CONNECTOR, PLUG, 50 POSITION, 0.5MM; Connector Systems:Board-to-Boa rd, Signal; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Surface Mount; Product Range:SlimStack 53885 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Stacking Connector, Plug, 50 Position, 0.5Mm; Connector Systems Molex - 25M4618 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Plug, 50 Position, 0.5Mm; Connector Systems Molex
25M4618
Stacking Connector, Plug, 50 Position, 0.5Mm; Connector Systems Molex 25M4618
STACKING CONNECTOR, PLUG, 50 POSITION, 0.5MM; Connector Systems:Board-to-Boa rd, Signal; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Surface Mount; Product Range:SlimStack 53885 Series RoHS Compliant: Yes

STACKING CONNECTOR, PLUG, 50 POSITION, 0.5MM; Connector Systems:Board-to-Board, Signal; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Surface Mount; Product Range:SlimStack 53885 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 25M4618
Product Name Stacking Connector, Plug, 50 Position, 0.5Mm; Connector Systems Molex
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

R-Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Operating Temperature 200 C (392 F)
View Details
Conn, Din 41612, Header, 96Pos, 3Row; Product Range Amphenol Communications Solutions - 64AC8713 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details
680 Series QFP Devices Dual Pinch -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
Headers & Wire Housings - B5743-204-M-L-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details