Molex Wire-Board Connector Header 8Pos, 1.25Mm; Product Range Molex 53780-0870

Description
WIRE-BOARD CONNECTOR HEADER 8POS, 1.25MM; Product Range:PanelMate 53780 Series; No. of Contacts:8Contacts; Gender:Header; Pitch Spacing:1.25mm; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Connector Type:Wire to Board RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR HEADER 8POS, 1.25MM; Product Range:PanelMate 53780 Series; No. of Contacts:8Contacts; Gender:Header; Pitch Spacing:1.25mm; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Connector Type:Wire to Board RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Header 8Pos, 1.25Mm; Product Range Molex - 59J0621 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 8Pos, 1.25Mm; Product Range Molex
59J0621
Wire-Board Connector Header 8Pos, 1.25Mm; Product Range Molex 59J0621
WIRE-BOARD CONNECTOR HEADER 8POS, 1.25MM; Product Range:PanelMate 53780 Series; No. of Contacts:8Contacts; Gender:Header; Pitch Spacing:1.25mm; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Connector Type:Wire to Board RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER 8POS, 1.25MM; Product Range:PanelMate 53780 Series; No. of Contacts:8Contacts; Gender:Header; Pitch Spacing:1.25mm; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Connector Type:Wire to Board RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 59J0621
Product Name Wire-Board Connector Header 8Pos, 1.25Mm; Product Range Molex
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
Conn, Din 41612, Header, 64Pos, 2Row; Product Range Amphenol Communications Solutions - 28AH8929 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details
Mini SIM Card PCB Mount Socket - 80440GGH-061-134L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push Rod (Left)
Number of Contacts 6
View Details
Peripheral Strip Test: Gutenberg Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details