Molex Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 53647-0874

Description
Win Source Part Number: 1353597-53647-0874 Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Package: Tape & Reel Fake Threat In the Open Market: 52 pct. MSL Level: Vendor Undefined Mfr: Molex Series: * Product Status: Active HTSUS: 8536.69.4040 REACH Status: REACH info available upon request ECCN: EAR99
Request a Quote Datasheet
Description
Win Source Part Number: 1353597-53647-0874 Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Package: Tape & Reel Fake Threat In the Open Market: 52 pct. MSL Level: Vendor Undefined Mfr: Molex Series: * Product Status: Active HTSUS: 8536.69.4040 REACH Status: REACH info available upon request ECCN: EAR99
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1353597-53647-0874 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1353597-53647-0874
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1353597-53647-0874
Win Source Part Number: 1353597-53647-0874 Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Package: Tape & Reel Fake Threat In the Open Market: 52 pct. MSL Level: Vendor Undefined Mfr: Molex Series: * Product Status: Active HTSUS: 8536.69.4040 REACH Status: REACH info available upon request ECCN: EAR99

Win Source Part Number: 1353597-53647-0874
Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Package: Tape & Reel
Fake Threat In the Open Market: 52 pct.
MSL Level: Vendor Undefined
Mfr: Molex
Series: *
Product Status: Active
HTSUS: 8536.69.4040
REACH Status: REACH info available upon request
ECCN: EAR99

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
316-53647-0874
SMD Electronic Connector 316-53647-0874
Board Stacking Connector, 80 Contact(s), 2 Row(s), Female, Straight, 0.025 inch Pitch, Surface Mount Terminal, Locking, Brown Insulator, Plug, Product overview: 53647-0874 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-53647-0874 can be used for catalog matching and distributor lookup.

Board Stacking Connector, 80 Contact(s), 2 Row(s), Female, Straight, 0.025 inch Pitch, Surface Mount Terminal, Locking, Brown Insulator, Plug, Product overview: 53647-0874 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-53647-0874 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
0.635 Btb Hsg Cover Assy Embstp Pkg80Ckt Molex - 28W0793 - Newark, An Avnet Company
Chicago, IL, United States
0.635 Btb Hsg Cover Assy Embstp Pkg80Ckt Molex
28W0793
0.635 Btb Hsg Cover Assy Embstp Pkg80Ckt Molex 28W0793
0.635 BtB Hsg Cover Assy EmbsTp Pkg80Ckt

0.635 BtB Hsg Cover Assy EmbsTp Pkg80Ckt

Supplier's Site Datasheet
Conn, Stacking, Header, 80Pos, 2Row; Mezzanine Connector Type Molex - 26AH0899 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Header, 80Pos, 2Row; Mezzanine Connector Type Molex
26AH0899
Conn, Stacking, Header, 80Pos, 2Row; Mezzanine Connector Type Molex 26AH0899
CONN, STACKING, HEADER, 80POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: Yes

CONN, STACKING, HEADER, 80POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1353597-53647-0874 316-53647-0874 53647-0874 28W0793 26AH0899
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector 0.635 Btb Hsg Cover Assy Embstp Pkg80Ckt Molex Conn, Stacking, Header, 80Pos, 2Row; Mezzanine Connector Type Molex
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 103311-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Connector - 8 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details